EN
  • EN
  • DE

SMAJ5944AE3/TR13

Part No SMAJ5944AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 62 V
Tolerance ±10%
Power - Max 3 W
Impedance (Max) (Zzt) 100 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 47.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5944
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280425-SMAJ5944AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5944AE3/TR13 CAD Model

Description

Microchip Technology SMAJ5944AE3/TR13 Zener Diode

The SMAJ5944AE3/TR13 from Microchip Technology is a robust and precise Zener diode, designed for a variety of applications requiring voltage regulation and transient voltage protection. This component is a part of Microchip's extensive Zener diode product line, offering a nominal Zener voltage of 62V with a tolerance of ±5%. The SMAJ5944AE3/TR13 is highly reliable, making it an ideal choice for critical applications in industrial, automotive, and consumer electronics.

Encased in a DO-214AC (SMA) surface-mount package, this Zener diode ensures a compact footprint on the printed circuit board (PCB), which is valuable for space-constrained designs. The device is capable of handling a power dissipation of 1.5 watts, which is suitable for most medium-power applications. Its surge capability is specified for up to 10/1000μs wave shape, which helps to protect sensitive electronic components from voltage spikes and surges.

The SMAJ5944AE3/TR13 operates within a wide temperature range of -55°C to +150°C, ensuring stable performance across various environmental conditions. This temperature range, coupled with its thermal resistance, allows it to maintain functionality and reliability even under thermal stress.

Designed with high-quality standards, this Zener diode features a planar die construction, which provides better reliability and low leakage currents. The glass passivation process ensures stable characteristics over the diode's lifespan and provides ruggedness against environmental factors such as humidity and temperature fluctuations.

The device also comes in a tape and reel packaging format, denoted by the "/TR13" suffix, which makes it suitable for automated assembly processes, reducing production time and costs. This packaging ensures that the diodes are delivered in a ready-to-use format for manufacturers.

In summary, the SMAJ5944AE3/TR13 by Microchip Technology is a high-quality Zener diode that offers reliable voltage regulation, transient protection, and a compact design for various electronic applications. Its robustness, combined with automated assembly compatibility, makes it a valuable component for designers looking to enhance the stability and durability of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess