EN
  • EN
  • DE

SMAJ5944E3/TR13

Part No SMAJ5944E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 62 V
Tolerance ±20%
Power - Max 3 W
Impedance (Max) (Zzt) 100 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 47.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5944
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280413-SMAJ5944E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5944E3/TR13 CAD Model

Description

Product Overview: SMAJ5944E3/TR13 from Microchip Technology

The SMAJ5944E3/TR13 is a robust, high-performance Zener diode from the renowned manufacturer Microchip Technology. This electronic component is designed to provide precise voltage regulation and is commonly used in a variety of applications ranging from voltage stabilization to voltage-sensitive circuit protection.

Key Features

  • Voltage Regulation: With its Zener voltage of 62V, the SMAJ5944E3/TR13 ensures stable operation in circuits that require a fixed voltage reference.
  • Power Dissipation: The device is capable of dissipating up to 1.5 watts of power, making it suitable for handling moderate levels of power in electronic circuits.
  • Surface Mount Package: Packaged in a convenient surface-mount SMA package, this Zener diode is designed for automated assembly processes, saving time and reducing manufacturing costs.
  • High Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, this product is built to meet high-quality standards, ensuring reliable performance over its lifespan.
  • Wide Operating Temperature Range: The SMAJ5944E3/TR13 can operate over a broad temperature range from -55°C to +150°C, making it suitable for use in harsh environments.

Applications

The SMAJ5944E3/TR13 Zener diode is versatile and can be used in various applications such as:

  • Voltage regulation in power supplies
  • Protection circuits for sensitive electronics
  • Clamping circuits to limit voltage spikes
  • Reference elements in precision applications
  • Switching operations in high-speed circuitry

Quality and Compliance

This Zener diode is compliant with the RoHS directive, meaning it is free from hazardous substances commonly found in electronic components. This compliance ensures that the SMAJ5944E3/TR13 is suitable for use in a wide range of consumer, industrial, and medical applications where environmental and health standards are a concern.

In summary, the SMAJ5944E3/TR13 from Microchip Technology is a reliable and efficient solution for circuit designers looking for a Zener diode with stable voltage regulation, high power dissipation, and a wide operating temperature range. Its surface-mount design and compliance with RoHS standards make it an ideal choice for modern electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess