EN
  • EN
  • DE

SMBG5351A/TR13

Part No SMBG5351A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 14 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 10.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5351
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280901-SMBG5351A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5351A/TR13 CAD Model

Description

Introducing the Microchip Technology SMBG5351A/TR13

The Microchip Technology SMBG5351A/TR13 is a state-of-the-art electronic component designed to cater to the sophisticated needs of modern electronic circuits. This high-performance device is a testament to Microchip's commitment to providing innovative solutions that enhance system reliability and efficiency.

Robust Design and Unmatched Performance

The SMBG5351A/TR13 is meticulously engineered to withstand harsh conditions, making it an ideal choice for a wide range of applications. Its robust design ensures that it operates reliably even under extreme temperatures, voltage fluctuations, and other challenging environmental factors.

Key Features

  • High Precision: This product is crafted with precision in mind, ensuring accurate performance that is critical for sensitive electronic applications.
  • Durable Construction: The SMBG5351A/TR13 is built with high-quality materials that provide excellent longevity and durability, reducing the need for frequent replacements and maintenance.
  • Compact Size: The design of the SMBG5351A/TR13 is compact, making it suitable for use in applications where space is at a premium without compromising on power or functionality.
  • Easy Integration: With industry-standard packaging, this device can be easily integrated into a variety of circuit designs without the need for specialized equipment or complex procedures.

Applications

The versatility of the SMBG5351A/TR13 allows it to be used in a multitude of applications, including but not limited to:

  • Power supply units
  • Automotive electronics
  • Communication systems
  • Medical devices
  • Consumer electronics

Reliability and Support

Microchip Technology is renowned for its commitment to quality and customer support. The SMBG5351A/TR13 comes with the assurance of reliability that engineers and designers have come to expect from Microchip. Moreover, comprehensive technical support is available to help integrate this component into your projects seamlessly.

Whether you are developing cutting-edge technology or maintaining existing systems, the Microchip Technology SMBG5351A/TR13 is an excellent choice that combines reliability, efficiency, and precision in a compact package.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess