EN
  • EN
  • DE

SMBG5356AE3/TR13

Part No SMBG5356AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 19 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 3 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 13.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5356
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280802-SMBG5356AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5356AE3/TR13 CAD Model

Description

Microchip Technology SMBG5356AE3/TR13 Overview

Microchip Technology's SMBG5356AE3/TR13 is a high-performance, surface-mount Zener diode designed for a wide range of applications requiring voltage regulation and transient voltage protection. This diode is part of Microchip's robust SMBG series and comes in a convenient DO-215AA package, also known as the SMBG package, which is well-suited for automated assembly processes.

Key Features

  • Voltage Regulation: The SMBG5356AE3/TR13 provides a precise Zener voltage of 56V, making it ideal for voltage regulation tasks in complex electronic circuits.
  • Power Dissipation: With its power dissipation capabilities of up to 3W, this Zener diode can handle significant power levels, ensuring stability and reliability in high-power applications.
  • Surge Protection: The device offers excellent transient surge protection, safeguarding sensitive electronic components from voltage spikes and surges that can occur due to sudden changes in load or external events.
  • Thermal Performance: The SMBG5356AE3/TR13 is designed to operate within a wide temperature range, maintaining its performance even under varying environmental conditions.
  • Package: The DO-215AA (SMBG) package ensures a compact footprint on the PCB, which is critical for space-constrained applications, while also providing robust mechanical and thermal characteristics.

Applications

The SMBG5356AE3/TR13 is versatile and can be used in a variety of electronic systems, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunications equipment
  • Industrial control systems
  • Automotive electronics
  • Medical devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMBG5356AE3/TR13 is no exception. It is manufactured to the highest standards, ensuring it meets the stringent requirements of industrial and commercial applications. Users can expect consistent performance and long-term reliability from this Zener diode, which is backed by Microchip's reputation as a leading semiconductor provider.

Whether you're designing power management systems or looking to enhance the protection of your electronic circuits, the SMBG5356AE3/TR13 from Microchip Technology is an excellent choice that combines efficiency, durability, and versatility.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess