EN
  • EN
  • DE

SMBG5359BE3/TR13

Part No SMBG5359BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 24 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 3.5 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 17.3 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5359
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280724-SMBG5359BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5359BE3/TR13 CAD Model

Description

Product Overview: SMBG5359BE3/TR13 by Microchip Technology

The SMBG5359BE3/TR13 is a high-performance silicon planar zener diode designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This zener diode is a part of Microchip's extensive diode product line, recognized for its reliability and efficiency across various applications.

Encased in a robust SMB (DO-214AA) surface-mounted package, the SMBG5359BE3/TR13 is engineered to offer excellent power dissipation and voltage regulation properties. With its precise zener voltage and low leakage current, this product is perfectly suited for voltage stabilization and regulation tasks in a wide range of electronic circuits.

Key Features

  • Zener Voltage: The SMBG5359BE3/TR13 provides a zener voltage that ensures stable performance and precise voltage regulation, which is critical for sensitive electronic components.
  • Power Dissipation: With a power dissipation capability of 3W, this zener diode can handle significant power levels, making it suitable for both low- and high-power applications.
  • Package Type: The device comes in an SMB (DO-214AA) package, which is designed for optimal heat dissipation and space-saving on PCBs.
  • High Reliability: As with all Microchip products, the SMBG5359BE3/TR13 is built to meet stringent quality standards, ensuring high reliability and performance consistency.
  • RoHS Compliant: This product complies with RoHS directives, which means it is manufactured without the use of hazardous substances, making it environmentally friendly.

Applications

The SMBG5359BE3/TR13 is versatile and can be used in various applications, including:

  • Power supply circuits
  • Consumer electronics
  • Automotive systems
  • Telecommunications
  • Medical devices

Microchip Technology's commitment to innovation and quality is embodied in the SMBG5359BE3/TR13, making it a smart choice for designers and engineers seeking a reliable zener diode solution. Whether for voltage regulation, protection, or reference, this product delivers consistent performance that meets the demanding standards of today's electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess