EN
  • EN
  • DE

SMBG5367A/TR13

Part No SMBG5367A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 43 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 20 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 31 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5367
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280577-SMBG5367A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5367A/TR13 CAD Model

Description

Introducing the Product SMBG5367A/TR13 from Microchip Technology

Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, presents the SMBG5367A/TR13, a high-performance zener diode designed to offer superior voltage regulation with a minimal footprint. This product is a testament to Microchip's commitment to providing reliable and efficient components for a wide range of electronic applications.

Key Features of SMBG5367A/TR13

  • Surface Mount Package: The SMBG5367A/TR13 comes in a DO-215AA package, also known as an SMBG package. This surface-mount package allows for efficient assembly and space-saving on the PCB, making it ideal for compact designs.
  • Voltage Regulation: This zener diode offers a nominal zener voltage of 51V, providing precise voltage regulation for your circuits, ensuring stability and reliability in operation.
  • Power Dissipation: With a power dissipation of 3W, the SMBG5367A/TR13 can handle significant power levels, making it suitable for high-power density applications.
  • High Surge Capability: The device is capable of withstanding high surge currents, thereby ensuring protection against voltage spikes and enhancing the durability of the end application.

Applications

The SMBG5367A/TR13 is versatile and can be used in various applications, including:

  • Power supply regulation
  • Voltage stabilization for sensitive electronics
  • Overvoltage and surge protection circuits
  • Automotive and consumer electronics
  • Industrial and telecommunications equipment

Quality and Reliability

Microchip Technology ensures that the SMBG5367A/TR13 meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control measures, providing engineers and designers with confidence in their choice of components.

With its robust design, precise voltage regulation, and compact form factor, the SMBG5367A/TR13 from Microchip Technology is an excellent choice for those seeking performance and reliability in their electronic designs. It exemplifies Microchip's dedication to innovation and excellence in the semiconductor industry.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess