EN
  • EN
  • DE

SMBG5384AE3/TR13

Part No SMBG5384AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 160 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 350 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 115 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5384
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280845-SMBG5384AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5384AE3/TR13 CAD Model

Description

Product Overview: Microchip Technology's SMBG5384AE3/TR13

The Microchip Technology SMBG5384AE3/TR13 is a high-performance, precision integrated circuit designed for a wide range of applications. This product is part of Microchip's esteemed lineup of semiconductor solutions, known for their reliability and innovative features. The SMBG5384AE3/TR13 is specifically engineered to meet the rigorous demands of both industrial and consumer electronics.

Key Features

  • Voltage Regulation: The SMBG5384AE3/TR13 ensures stable voltage regulation, which is critical for maintaining the performance of electronic circuits, especially in environments where power fluctuations are common.
  • Power Efficiency: With its advanced design, this device operates with high power efficiency, which translates to energy savings and reduced heat generation, leading to longer product life and lower operational costs.
  • Compact Form Factor: The TR13 series comes in a surface-mount package that allows for a compact footprint on PCBs (Printed Circuit Boards), making it an ideal choice for space-constrained applications.
  • Robust Protection Features: It includes built-in protection mechanisms against overcurrent, overtemperature, and electrostatic discharge (ESD), ensuring the longevity and durability of the product under harsh conditions.

Applications

The SMBG5384AE3/TR13 is versatile and can be used in a variety of applications, including:

  • Power supply modules
  • Automotive electronics
  • Consumer electronics such as TVs, gaming consoles, and home appliances
  • Telecommunication systems
  • Industrial control systems

Quality and Support

Microchip Technology is known for its commitment to quality, and the SMBG5384AE3/TR13 is no exception. Customers can expect reliable performance backed by Microchip's comprehensive technical support and customer service. Whether integrating into new designs or upgrading existing systems, this product is a solid choice for designers looking for a balance of performance, efficiency, and reliability.

For detailed specifications, application notes, and additional resources, users are encouraged to consult the datasheet and product support documentation available on the Microchip Technology website.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess