EN
  • EN
  • DE

SMBG5388CE3/TR13

Part No SMBG5388CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 200 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 480 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 144 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5388
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280765-SMBG5388CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5388CE3/TR13 CAD Model

Description

Product Overview: SMBG5388CE3/TR13 from Microchip Technology

The SMBG5388CE3/TR13 is a state-of-the-art electronic component manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This product is designed to cater to the needs of modern electronic systems, offering reliability and performance for a wide range of applications.

Key Features

  • Diode Configuration: The SMBG5388CE3/TR13 is a single diode, which is essential for applications requiring a compact and efficient rectifying solution.
  • Reverse Stand-off Voltage: It features a reverse stand-off voltage that ensures the device can handle transient voltage spikes without sustaining damage, thereby providing robust protection for sensitive circuits.
  • Power Dissipation: With its power dissipation capabilities, this product can manage significant energy levels, making it suitable for high-power applications.
  • Operating Temperature Range: The device is designed to operate within a wide temperature range, making it versatile for use in various environmental conditions without compromising its performance.
  • Package Type: Packaged in a surface-mount SMBG format, the SMBG5388CE3/TR13 is ideal for automated assembly processes and space-constrained applications.
  • Quality and Reliability: As with all Microchip Technology products, the SMBG5388CE3/TR13 is built to high-quality standards, ensuring reliability and long service life for the end-user's application.

Applications

The SMBG5388CE3/TR13 is well-suited for a variety of applications, including:

  • Voltage regulation modules
  • Power supply circuits
  • Automotive electronics
  • Telecommunications infrastructure
  • Industrial control systems

Whether you are designing consumer electronics or industrial machinery, the SMBG5388CE3/TR13 from Microchip Technology provides the performance and reliability required to ensure your systems operate at their best. With its robust design and versatile features, it stands as an excellent choice for engineers looking to integrate a dependable diode into their electronic designs.

For more information about the SMBG5388CE3/TR13, including detailed specifications, application notes, and support resources, please visit the Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess