EN
  • EN
  • DE

SMBJ4739/TR13

Part No SMBJ4739/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 9.1 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 5 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4739
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280287-SMBJ4739/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4739/TR13 CAD Model

Description

The SMBJ4739/TR13 from Microchip Technology is a robust Zener diode designed for voltage regulation and protection purposes in a wide array of electronic circuits. This component is a part of the SMBJ series, which is known for its reliability and efficiency in clamping and overvoltage protection applications.

Product Features

  • High Power Density: With its 1W power dissipation capabilities, the SMBJ4739/TR13 can withstand significant power levels in a compact SMB package, making it suitable for high-density circuit designs.
  • Voltage Regulation: This Zener diode offers a nominal Zener voltage of 9.1V, providing precise voltage regulation to ensure stable operation of sensitive electronic components.
  • Thermal Stability: The diode operates efficiently across a wide temperature range, maintaining its characteristics from -55°C to +150°C, which is critical for applications that experience varying environmental conditions.
  • Surge Protection: The SMBJ4739/TR13 is capable of handling surge currents, protecting electronic devices from voltage spikes and transients that could otherwise cause damage.
  • Surface Mount Package: The device comes in a surface-mount SMB package, which is ideal for automated assembly processes and helps in saving board space.
  • Tape and Reel Packaging: Supplied in Tape and Reel (TR) format, the SMBJ4739/TR13 is ready for use in high-volume production environments, facilitating efficient pick-and-place assembly.

Applications

The SMBJ4739/TR13 is suitable for a variety of applications, including:

  • Voltage regulation modules
  • Consumer electronics protection circuits
  • Telecommunications equipment
  • Industrial control systems
  • Automotive electronics
  • Power management solutions

With its combination of high power density, precision voltage regulation, and robust protection features, the Microchip Technology SMBJ4739/TR13 Zener diode is an essential component for designers looking to enhance the reliability and performance of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess