EN
  • EN
  • DE

SMBJ4743E3/TR13

Part No SMBJ4743E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 13 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 9.9 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4743
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280934-SMBJ4743E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4743E3/TR13 CAD Model

Description

Microchip Technology's SMBJ4743E3/TR13 Zener Diode

The SMBJ4743E3/TR13 is a high-quality Zener diode from Microchip Technology, designed to offer superior voltage regulation with high level of precision and reliability. This product is part of Microchip's extensive range of Zener diodes, known for their durability and performance in various electronic applications.

Key Features:

  • Voltage Range: The SMBJ4743E3/TR13 has a nominal Zener voltage of 13V, making it suitable for a wide range of voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a power dissipation rating of 1W, this Zener diode can withstand significant power levels, ensuring stable performance under varying conditions.
  • Package: It comes in a DO-214AA package, also known as an SMB package, which is a surface-mount device. This compact form factor allows for efficient use of PCB space and is ideal for high-density circuit designs.
  • Tolerance: The Zener voltage tolerance is specified at ±5%, providing precise voltage regulation for sensitive electronic components.
  • Temperature Stability: The SMBJ4743E3/TR13 is designed to maintain consistent performance across a wide temperature range, ensuring reliability in various operating environments.

Applications:

This Zener diode is used in a variety of applications where voltage regulation is critical. It is commonly implemented in:

  • Power supply circuits
  • Overvoltage protection systems
  • Voltage reference modules
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality, and the SMBJ4743E3/TR13 is no exception. This Zener diode is manufactured to meet high standards, ensuring that it performs reliably over its lifespan. It is a testament to Microchip's dedication to providing components that excel in both performance and durability.

In summary, the SMBJ4743E3/TR13 from Microchip Technology is an exceptional Zener diode choice for engineers and designers looking for a robust voltage regulation solution. With its precise voltage control, high power dissipation, and reliable operation, it stands out as a top-tier component in its class.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess