EN
  • EN
  • DE

SMBJ4749E3/TR13

Part No SMBJ4749E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 24 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 25 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 18.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4749
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280739-SMBJ4749E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4749E3/TR13 CAD Model

Description

The SMBJ4749E3/TR13 is a high-quality Zener diode from Microchip Technology, designed to offer excellent voltage regulation and protection features for a wide range of electronic applications. This component is part of the SMBJ series, which is known for its reliability and efficiency in circuit protection.

Key Features

  • Voltage Range: The SMBJ4749E3/TR13 has a nominal Zener voltage of 24V, making it suitable for applications that require a stabilized voltage at this level.
  • Power Dissipation: With a power rating of 1W, this Zener diode can dissipate significant amounts of power, ensuring stable operation under varying conditions.
  • Package Type: This diode comes in a DO-214AA package, also known as an SMB package, which is compact and suitable for surface-mount technology (SMT).
  • High Surge Capability: It is capable of withstanding surge currents, thereby protecting sensitive electronic components from voltage spikes and surges.
  • Temperature Stability: The SMBJ4749E3/TR13 operates effectively across a wide temperature range, maintaining its performance characteristics even under thermal stress.

Applications

The SMBJ4749E3/TR13 Zener diode is versatile and can be used in various applications including:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Overvoltage protection in industrial systems
  • Motor control circuits
  • Telecommunication devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMBJ4749E3/TR13 is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance in even the most demanding applications.

Ordering Information

The SMBJ4749E3/TR13 comes in tape and reel packaging, making it ideal for automated assembly processes. The TR13 suffix indicates that the components are provided in a 13-inch reel, convenient for mass production requirements.

For detailed specifications and application notes, customers are encouraged to refer to the official datasheet provided by Microchip Technology.

You May Also Be Interested in

NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess