EN
  • EN
  • DE

SMBJ4751/TR13

Part No SMBJ4751/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 30 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 40 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 22.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4751
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280668-SMBJ4751/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4751/TR13 CAD Model

Description

Microchip Technology's SMBJ4751/TR13 Zener Diode

The SMBJ4751/TR13 is a robust Zener diode product from Microchip Technology, designed to provide precision voltage regulation and protection for electronic circuits. This component is a popular choice among engineers for its reliability and performance in a wide range of applications, from power supply circuits to voltage reference purposes.

Product Features:

  • Voltage Regulation: The SMBJ4751/TR13 offers a Zener voltage of 102V, ensuring stable voltage regulation for your circuits.
  • Power Dissipation: With a power dissipation capability of 5W, this Zener diode can handle significant energy without compromising its performance, making it suitable for high-power applications.
  • Package Type: The device comes in a DO-214AA package, also known as an SMB package, which is known for its compact size and excellent power-to-footprint ratio.
  • High Surge Capability: It is designed to withstand high surge events, providing reliable protection against voltage spikes that can potentially damage sensitive electronic components.
  • Operating Temperature Range: The SMBJ4751/TR13 operates effectively within a wide temperature range from -55°C to +150°C, ensuring stability across various environmental conditions.
  • RoHS Compliant: Compliance with the RoHS directive makes this Zener diode an environmentally friendly choice, adhering to restrictions on the use of certain hazardous substances in electrical and electronic equipment.
  • Tape and Reel Packaging: The TR13 suffix indicates that these diodes are provided in tape and reel packaging, facilitating automated assembly processes and efficient handling in mass production environments.

Applications:

The versatility of the SMBJ4751/TR13 makes it ideal for a variety of applications, including:

  • Power Management in Consumer Electronics
  • Overvoltage Protection in Industrial Systems
  • Automotive Electronics Voltage Regulation
  • Telecommunication Infrastructure Protection
  • Computer Motherboards and Power Supplies

Microchip Technology's commitment to quality ensures that the SMBJ4751/TR13 Zener diode is a reliable and effective solution for engineers looking to maintain voltage stability and protect their electronic designs from voltage transients.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess