EN
  • EN
  • DE

SMBJ4752AE3/TR13

Part No SMBJ4752AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 33 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 45 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 25.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4752
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280638-SMBJ4752AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4752AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ4752AE3/TR13 Zener Diode

Microchip Technology's SMBJ4752AE3/TR13 is a high-quality Zener diode that offers superior voltage regulation with a nominal Zener voltage of 62V. Designed to meet the needs of a wide range of applications, this diode is housed in a compact SMB (DO-214AA) package, ensuring it can be easily integrated into various electronic circuits. The SMBJ series is known for its reliability and performance, making it a preferred choice for professionals and hobbyists alike.

The SMBJ4752AE3/TR13 is characterized by its 5W power dissipation capability, which enables it to withstand significant power levels while maintaining its Zener voltage regulation function. This feature is particularly beneficial in environments where the diode is subjected to high transient power spikes or surges. It provides a robust solution for voltage stabilization and protection in power supply circuits, voltage sensitive electronics, and other critical applications.

With a tolerance of ±5% for the Zener voltage, this component ensures precise voltage regulation, which is essential for maintaining the integrity and performance of sensitive electronic systems. The device also offers a low dynamic impedance and a fast response time, which are critical parameters for effective voltage clamping in transient suppression applications.

Microchip Technology's SMBJ4752AE3/TR13 is also designed with the industry's safety standards in mind. It is RoHS compliant, meaning it conforms to the European Union's directive on the restriction of hazardous substances, making it an environmentally friendly choice. Additionally, this Zener diode is supplied in a tape and reel format (TR13), which facilitates automated pick-and-place assembly processes, thereby enhancing manufacturing efficiency and reducing production costs.

Whether you're designing a new power management system or looking to upgrade an existing one, the SMBJ4752AE3/TR13 from Microchip Technology is an excellent choice for ensuring stable operation and protecting your electronic devices from voltage fluctuations and transients.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Microchip Technology website or contact their support team for personalized assistance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess