EN
  • EN
  • DE

SMBJ4753A/TR13

Part No SMBJ4753A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 36 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 50 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 27.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4753
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280620-SMBJ4753A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4753A/TR13 CAD Model

Description

Product Overview: SMBJ4753A/TR13 by Microchip Technology

The SMBJ4753A/TR13 is a state-of-the-art Zener diode from Microchip Technology, designed to provide superior voltage regulation with a sharp knee and low leakage. This device is part of Microchip's robust voltage regulation solutions, offering a nominal Zener voltage of 36 volts and a 5% tolerance for precise voltage control in critical applications.

Key Features

  • Voltage Regulation: The SMBJ4753A/TR13 has a Zener voltage of 36V, making it suitable for a wide range of voltage stabilization tasks in electronic circuits.
  • Power Dissipation: With a power dissipation of 1 watt, this Zener diode can handle significant power levels, making it ideal for high-power applications.
  • Package Type: It is packaged in a DO-214AA (SMB) package, which is known for its compact size and excellent power handling capabilities.
  • High Surge Capability: This component is capable of withstanding high surge events, ensuring reliable performance and protection for sensitive electronics.
  • Temperature Stability: The SMBJ4753A/TR13 operates effectively over a wide temperature range, maintaining consistent performance even under varying environmental conditions.
  • Tape and Reel Packaging: Supplied in tape and reel packaging (denoted by the "/TR13" suffix), this Zener diode is suitable for automated assembly processes, facilitating efficient manufacturing workflows.

Applications

The SMBJ4753A/TR13 is versatile and can be used in a variety of applications, including:

  • Power supply regulation
  • Overvoltage protection
  • Voltage reference
  • Surge suppression in consumer electronics
  • Telecommunication devices
  • Automotive electronics

Microchip Technology's commitment to quality ensures that the SMBJ4753A/TR13 Zener diode is a reliable component for designers and engineers looking to incorporate stable voltage regulation and protection in their electronic designs. With its robust features and versatile applications, this Zener diode is an excellent choice for meeting the stringent requirements of modern electronic systems.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess