EN
  • EN
  • DE

SMBJ4759AE3/TR13

Part No SMBJ4759AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 62 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 125 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 47.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4759
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280410-SMBJ4759AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4759AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ4759AE3/TR13 Zener Diode

Discover the robust and efficient SMBJ4759AE3/TR13, a surface-mount Zener diode, brought to you by Microchip Technology. This Zener diode is specifically designed to offer voltage regulation and protection in a wide array of electronic applications. With its precise voltage control and reliability, it stands as a crucial component for designers looking to stabilize voltage and shield sensitive electronics from transient voltage spikes.

Key Features

  • Voltage Regulation: The SMBJ4759AE3/TR13 provides a nominal Zener voltage of 62V, ensuring precise voltage regulation for your circuits.
  • High Power Rating: This Zener diode can dissipate up to 1W of power, making it suitable for handling significant power levels in compact spaces.
  • Surface-Mount Package: Designed in a DO-214AA package, it allows for efficient PCB space utilization and is compatible with standard SMT processes.
  • Thermal Performance: Its excellent thermal transfer properties ensure reliable operation even under high power dissipation scenarios.
  • Transient Protection: It offers superior transient voltage suppression, thereby safeguarding your electronic components from voltage spikes and surges.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range from -55°C to +150°C, ensuring stability in diverse environmental conditions.

Applications

The SMBJ4759AE3/TR13 is versatile and can be integrated into a variety of electronic systems, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication devices
  • Industrial control panels
  • Automotive systems

Microchip Technology's commitment to quality and performance is evident in the SMBJ4759AE3/TR13 Zener diode. It is a reliable choice for engineers and designers seeking a component that not only regulates voltage but also provides a shield against electrical transients. Whether you're working on a simple power supply or a complex electronic system, this Zener diode is engineered to meet your needs and exceed your expectations.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess