EN
  • EN
  • DE

SMBJ4760/TR13

Part No SMBJ4760/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 68V 2W SMBJ  /  Zener Diode 68 V 2 W ±10% Surface Mount SMBJ (DO-214AA)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 68 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 150 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 51.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4760
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 3,000
Win Source Part Number 1004336-SMBJ4760/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4760/TR13 CAD Model

Description

Microchip Technology's SMBJ4760/TR13 Zener Voltage Regulator Diode

The SMBJ4760/TR13 is a robust Zener voltage regulator diode designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-quality electronic component is engineered to provide reliable voltage regulation and protection for a variety of applications, ensuring stable operation even in challenging environments.

With its precise Zener voltage, the SMBJ4760/TR13 is an excellent choice for voltage reference or voltage clamping applications. It is commonly used in power supply circuits, offering a safeguard against overvoltage conditions that could potentially damage sensitive electronic components. Its ability to absorb transient overvoltage spikes makes it an essential component for circuit protection.

The device comes in a Surface-Mount DO-214AA package, which is also known as an SMB package. This compact form factor allows for efficient use of PCB space, making it suitable for high-density circuit designs. The SMBJ4760/TR13 is also characterized by its low leakage current and fast response time, providing effective voltage regulation without compromising the performance of the overall circuit.

One of the key features of the SMBJ4760/TR13 is its high surge capability, which enables it to handle high transient power surges, a common occurrence in electrical circuits. This makes it particularly valuable in industrial and commercial applications where power fluctuations and surges are frequent.

Microchip Technology's commitment to quality ensures that the SMBJ4760/TR13 meets stringent industry standards. Its reliability is further enhanced by its capability to operate over a wide temperature range, ensuring performance stability across various environmental conditions.

In summary, the SMBJ4760/TR13 from Microchip Technology is a high-performance Zener voltage regulator diode that offers excellent voltage stabilization and transient protection. Its compact size, high surge capability, and reliability make it an ideal choice for designers looking to enhance the safety and performance of their electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess