EN
  • EN
  • DE

SMBJ5362AE3/TR13

Part No SMBJ5362AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 28 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 6 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 20.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5362
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280692-SMBJ5362AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5362AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5362AE3/TR13 Product Overview

The SMBJ5362AE3/TR13 from Microchip Technology is a robust and reliable Zener diode designed to provide precise voltage regulation and protection in a wide range of electronic applications. This component is part of Microchip's extensive line of semiconductor products that are known for their high quality and performance.

Key Features

  • Voltage Regulation: The SMBJ5362AE3/TR13 offers excellent voltage stabilization capabilities, making it an ideal choice for voltage regulation requirements in various circuits.
  • High Power Dissipation: With its ability to dissipate high levels of power, this Zener diode can handle significant energy and is suitable for more demanding applications.
  • Surface-Mount Package: The device comes in a surface-mount DO-214AA package, which is compact and suitable for automated assembly processes, thereby reducing manufacturing time and costs.
  • Reverse Leakage Current: It features a low reverse leakage current, ensuring minimal power loss and improved efficiency in the system.
  • Peak Pulse Power: The SMBJ5362AE3/TR13 is capable of withstanding peak pulse power, providing protection against voltage transients such as electrostatic discharge (ESD) and surges.

Applications

The versatility of the SMBJ5362AE3/TR13 makes it suitable for a variety of applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunications equipment
  • Computing devices
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SMBJ5362AE3/TR13 is no exception. It is manufactured to meet stringent industry standards, ensuring consistent performance and durability in even the most challenging conditions.

Environmental Compliance

This product is compliant with RoHS directives, meaning it is manufactured with a focus on environmental safety, reducing the use of hazardous substances in electronic components.

In summary, the SMBJ5362AE3/TR13 Zener diode from Microchip Technology is a high-performance solution for voltage regulation and transient protection in a broad array of electronic systems. Its compact design, power handling capabilities, and compliance with environmental standards make it a smart and sustainable choice for designers and engineers.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess