EN
  • EN
  • DE

SMBJ5362BE3/TR13

Part No SMBJ5362BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 28 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 6 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 20.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5362
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280687-SMBJ5362BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5362BE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5362BE3/TR13 Zener Diode

Microchip Technology's SMBJ5362BE3/TR13 is a high-performance Zener diode that offers superior voltage regulation with a nominal Zener voltage of 51V. This product is designed to meet the needs of a wide range of applications, providing a reliable solution for voltage stabilization and regulation tasks. The SMBJ5362BE3/TR13 comes in a surface-mount DO-214AA package, also known as an SMB package, which is well-suited for automated assembly processes and space-constrained applications.

The SMBJ5362BE3/TR13 is part of Microchip's robust voltage regulation product line, characterized by its ability to handle a continuous power dissipation of 5 watts. This makes it an excellent choice for high-power density applications where efficient thermal management is essential. The device's silicon Zener diodes are designed for applications requiring transient overvoltage protection and instantaneous response to voltage spikes, safeguarding sensitive electronics from damage.

With its tight Zener voltage tolerance, the SMBJ5362BE3/TR13 ensures precise voltage regulation, contributing to the stability and reliability of the electronic system in which it is used. The device boasts a low leakage current and excellent clamping capability, which are critical parameters for protection devices in power management circuits.

One of the key features of the SMBJ5362BE3/TR13 is its capability to absorb high transient energy with its excellent surge capability. This makes it particularly useful in protecting against voltage transients that can be induced by system inductance, lightning, and other disruptive events. Additionally, its fast response time is ideal for protecting high-speed electronic circuits from electrostatic discharge (ESD) and other voltage-induced threats.

The SMBJ5362BE3/TR13 is RoHS compliant and halogen-free, ensuring that it meets the latest environmental standards and regulations for electronic components. Its lead-free finish and compliance with EU directives make it a sustainable and future-proof choice for designers looking to create eco-friendly products.

In summary, the SMBJ5362BE3/TR13 from Microchip Technology is a robust, reliable, and precise Zener diode that excels in a variety of applications where voltage regulation and transient protection are paramount. Its compact form factor, high power dissipation, and compliance with environmental standards make it a versatile and responsible choice for modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess