EN
  • EN
  • DE

SMBJ5385B/TR13

Part No SMBJ5385B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 170 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 380 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 122 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5385
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280828-SMBJ5385B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5385B/TR13 CAD Model

Description

The SMBJ5385B/TR13 is a high-quality Zener diode from Microchip Technology, designed to offer superior voltage regulation with high reliability and performance. This Zener diode is part of Microchip's extensive range of voltage regulation devices, providing a stable reference voltage for various electronic applications. The SMBJ5385B/TR13 is an ideal solution for designers looking to maintain precise voltage levels within their electronic circuits.

Key Features

  • Diode Type: Zener diode, providing excellent voltage stability.
  • Configuration: Single, ensuring ease of integration into various circuit designs.
  • Package / Case: DO-214AA, also known as SMB, which is a compact and robust surface-mount package.
  • Minimum Operating Temperature: -55°C, suitable for use in extreme environmental conditions.
  • Maximum Operating Temperature: +150°C, providing a wide temperature range for operation.
  • Nominal Zener Voltage: 85V, offering a precise voltage reference for high-voltage applications.
  • Power Dissipation: 5W, capable of handling significant power levels while maintaining stability.
  • Tolerance: ±5%, ensuring accurate voltage regulation within a specified range.
  • Packaging: Supplied in tape and reel (TR13) format for convenient automated assembly.

Applications

The SMBJ5385B/TR13 is versatile and can be used in a wide range of applications, including:

  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Consumer electronics voltage stabilization
  • Telecommunications equipment
  • Automotive electrical systems
  • Industrial control systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and the SMBJ5385B/TR13 is no exception. Each diode is manufactured to the highest standards, ensuring consistent performance and reliability. With its robust design and Microchip's proven track record, this Zener diode is a dependable choice for designers and engineers looking to incorporate stable voltage regulation into their projects.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess