EN
  • EN
  • DE

SMBJ5921BE3/TR13

Part No SMBJ5921BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6.8 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 5.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5921
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280445-SMBJ5921BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5921BE3/TR13 CAD Model

Description

Microchip Technology SMBJ5921BE3/TR13 Zener Diode

The SMBJ5921BE3/TR13 from Microchip Technology is a high-quality Zener diode designed to provide precise voltage regulation and protection for a wide range of electronic circuits. This Zener diode is a popular choice among engineers and technicians for its reliability, performance, and versatility.

With its robust design, the SMBJ5921BE3/TR13 is capable of withstanding high surge events and offers excellent clamping characteristics, making it an ideal component for voltage stabilization and regulation tasks in complex electronic systems. The diode operates at a nominal Zener voltage of 6.2V, providing a stable reference voltage for various applications.

Key Features

  • Nominal Zener Voltage: 6.2V, which is suitable for a range of electronic circuits requiring a stable reference voltage.
  • Power Dissipation: Capable of dissipating up to 1.5 Watts of power, ensuring efficient operation under typical circuit conditions.
  • Package Type: Supplied in a DO-214AA package, also known as SMB, which is widely used and easy to integrate into PCB designs.
  • High Surge Capability: Designed to handle transient over-voltage events, providing reliable protection for sensitive components.
  • Tape and Reel Packaging: The TR13 suffix indicates that the components are provided in tape and reel format, suitable for automated assembly processes.

Applications

The SMBJ5921BE3/TR13 is an excellent choice for a variety of applications, including:

  • Power supply circuits
  • Voltage regulation modules
  • Over-voltage protection systems
  • Consumer electronics
  • Telecommunications equipment
  • Industrial control systems

By incorporating the SMBJ5921BE3/TR13 Zener diode into your design, you can ensure stable operation, enhance the longevity of your electronic components, and provide a safeguard against voltage fluctuations. Microchip Technology's commitment to quality and performance makes this Zener diode a reliable choice for engineers looking to maintain precise voltage control in their electronic designs.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess