EN
  • EN
  • DE

SMBJ5936CE3/TR13

Part No SMBJ5936CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 30 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 28 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 22.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5936
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280662-SMBJ5936CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5936CE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5936CE3/TR13 Zener Diode

The SMBJ5936CE3/TR13 is a high-quality Zener diode product from Microchip Technology, one of the leading manufacturers in the semiconductor industry. This Zener diode is designed to provide excellent voltage regulation and protection features for a wide range of electronic applications. It is particularly well-suited for use in power supply circuits, voltage reference applications, and as a means of protecting sensitive electronics from voltage spikes and surges.

Constructed with precision and reliability in mind, the SMBJ5936CE3/TR13 offers a nominal Zener voltage of 20V, which makes it versatile for various circuits requiring a stable and precise voltage reference. This Zener diode is capable of handling a power dissipation of up to 3W, ensuring it can withstand significant power levels while maintaining its voltage regulation function.

The device is packaged in a surface-mount SMB (DO-214AA) package, which is known for its compact footprint and ease of integration into a range of PCB layouts. This package type is also conducive to automated assembly processes, making it a convenient choice for high-volume production. The SMBJ5936CE3/TR13 is provided in tape and reel format with the designation "/TR13" indicating the packaging method, which is optimized for efficient pick-and-place assembly.

One of the key features of this Zener diode is its tight voltage tolerance, ensuring that the device operates within a narrow voltage range for more accurate circuit operation. Additionally, the SMBJ5936CE3/TR13 is characterized by its low leakage current and excellent stability over time and temperature variations, adding to its reliability in demanding environments.

Microchip Technology's commitment to quality is evident in the SMBJ5936CE3/TR13, which is manufactured to meet stringent industry standards. It is RoHS compliant, reflecting the company's dedication to environmental responsibility by avoiding the use of hazardous substances in its products.

Overall, the SMBJ5936CE3/TR13 from Microchip Technology is a robust and reliable component that offers the performance and durability required for modern electronic applications. Its combination of high power handling, precision voltage regulation, and compact packaging makes it an excellent choice for designers looking to enhance the stability and longevity of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess