EN
  • EN
  • DE

SMBJ5940BE3/TR13

Part No SMBJ5940BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 43 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 53 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 32.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5940
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280570-SMBJ5940BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5940BE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5940BE3/TR13 Zener Diode

The SMBJ5940BE3/TR13 from Microchip Technology is a state-of-the-art Zener diode designed to offer superior voltage regulation with high reliability and performance. This Zener diode is part of Microchip's robust voltage protection product line, making it an ideal choice for a wide range of electronic applications including power supply circuits, and voltage reference in a variety of commercial and industrial devices.

Key Features

  • Voltage Range: The SMBJ5940BE3/TR13 offers a Zener voltage range that ensures precise voltage clamping for sensitive electronics.
  • Power Dissipation: With a power dissipation of 3W, this Zener diode can withstand significant power levels, making it suitable for high-power applications.
  • Package Type: The device comes in a surface-mount SMB package, providing a compact solution for space-constrained applications.
  • High Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, the SMBJ5940BE3/TR13 is built to high-quality standards, ensuring dependable performance.
  • Temperature Stability: The Zener diode maintains stable operation over a wide temperature range, making it suitable for applications that experience varying environmental conditions.

Applications

The SMBJ5940BE3/TR13 is versatile and can be used in various applications, including:

  • Overvoltage protection circuits
  • Consumer electronics voltage regulation
  • Industrial equipment power management
  • Telecommunication systems
  • Automotive electronics

Quality and Compliance

Microchip Technology is committed to delivering high-quality products that meet strict industry standards. The SMBJ5940BE3/TR13 Zener diode is no exception and has undergone rigorous testing to ensure its performance and reliability. Additionally, it complies with RoHS directives, making it an environmentally friendly choice for manufacturers looking to reduce hazardous substances in their products.

In conclusion, the SMBJ5940BE3/TR13 Zener diode from Microchip Technology is a high-performance, reliable solution for voltage regulation and protection needs in a wide array of electronic applications. Its compact form factor, combined with its robust capabilities, makes it a preferred choice for engineers and designers looking to enhance their systems' performance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess