EN
  • EN
  • DE

SMBJ5942BE3/TR13

Part No SMBJ5942BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 51 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 70 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 38.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5942
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280517-SMBJ5942BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5942BE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5942BE3/TR13 Zener Diode

The SMBJ5942BE3/TR13 is a high-quality Zener diode from the reputable manufacturer Microchip Technology. This device is specifically engineered to provide voltage regulation with high level precision and reliability. It is a part of Microchip's robust voltage regulator portfolio and is designed to cater to a wide variety of applications, including voltage stabilization and voltage reference in electronic circuits.

The SMBJ5942BE3/TR13 comes in a compact SMB (DO-214AA) package, which is known for its small size and its ability to withstand high levels of power and temperature. This makes it an ideal choice for space-constrained applications that require a high degree of durability and performance. The package is also surface-mount, which allows for efficient assembly and integration into a variety of electronic systems.

With its precise Zener voltage, this diode is capable of providing excellent voltage regulation, ensuring that sensitive electronic components receive a constant voltage even when the input voltage or load conditions vary. This feature is crucial in preventing damage to electronic devices and in maintaining their performance over time.

The SMBJ5942BE3/TR13 is characterized by its high surge capability, which allows it to withstand transient over-voltage events, making it an excellent choice for protection against voltage spikes. This characteristic is particularly important in safeguarding electronics in environments where voltage fluctuations are common, such as industrial settings or in areas with unstable power supplies.

Another key feature of this Zener diode is its low leakage current, which contributes to its overall efficiency and helps in reducing power loss. This makes the SMBJ5942BE3/TR13 not only a reliable component but also an energy-efficient one, which is beneficial for both the environment and for reducing operational costs.

In summary, the SMBJ5942BE3/TR13 from Microchip Technology is a high-performance Zener diode that offers precise voltage regulation, high surge capability, and low leakage current, all packed into a small, durable SMB package. It is an excellent choice for designers looking to incorporate voltage regulation and protection features into their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess