EN
  • EN
  • DE

SMCJ28AE3/TR13

Part No SMCJ28AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 28V
Voltage - Breakdown (Min) 31.1V
Voltage - Clamping (Max) @ Ipp 45.4V
Current - Peak Pulse (10/1000µs) 33A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ28
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299284-SMCJ28AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ28AE3/TR13 CAD Model

Description

SMCJ28AE3/TR13 - Microchip Technology

The SMCJ28AE3/TR13 from Microchip Technology is a robust surface-mount Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This high-quality TVS diode is ideal for safeguarding voltage-sensitive components which require high reliability and high surge capability in a compact package.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 28V, providing a stable protective barrier for a wide range of applications.
  • Peak Pulse Power: It offers an impressive 1500W peak pulse power dissipation rating for a 10/1000μs waveform, ensuring excellent transient and surge protection capabilities.
  • Low Leakage Current: With its low leakage current, the SMCJ28AE3/TR13 ensures minimal power loss, making it highly efficient for sensitive circuits.
  • High Temperature Range: The operating temperature range from -55°C to +150°C enables the device to perform reliably in extreme environmental conditions.
  • Package: It comes in an SMC package, which is known for its small footprint and ease of PCB layout design, making it suitable for high-density installation requirements.
  • Qualification: The device is qualified to stringent standards, ensuring its suitability for critical and demanding applications.

Applications

The SMCJ28AE3/TR13 is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • Automotive systems
  • Industrial equipment
  • Telecommunication systems
  • Consumer electronics
  • Portable devices

With its robust design and high surge capability, the SMCJ28AE3/TR13 is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems. Microchip Technology's commitment to quality ensures that this TVS diode will provide reliable protection against transient voltage spikes, helping to maintain the integrity and performance of your electronic equipment.

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess