EN
  • EN
  • DE

SMDA05/TR13

Part No SMDA05/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 400pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA05
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299045-SMDA05/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA05/TR13 CAD Model

Description

Microchip Technology's SMDA05/TR13: Robust ESD Protection

The SMDA05/TR13 from Microchip Technology is a state-of-the-art transient voltage suppressor (TVS) array, designed to shield sensitive electronic equipment from the destructive effects of Electrostatic Discharge (ESD), Electrical Fast Transients (EFT), and lightning-induced surge events. This component is a crucial addition to any circuit where data lines are exposed to external environments, making it an ideal solution for a vast array of applications, including telecommunications, computer systems, and industrial controls.

Key Features

  • Multi-Line Protection: The SMDA05/TR13 offers 5 lines of protection, ensuring comprehensive coverage for multiple pathways in a single package.
  • Low Clamping Voltage: With its low clamping voltage, this device provides superior protection for sensitive components by limiting the voltage spikes to a safe threshold.
  • High Surge Capability: It is rated to withstand surge events, making it a reliable safeguard against high-energy transients.
  • SO-8 Packaging: The compact SO-8 packaging allows for efficient use of board space without compromising on protection capabilities.

Performance and Reliability

The SMDA05/TR13 is designed to react instantaneously to transient events, clamping excess voltage and shunting the unwanted energy away from the protected lines. Its fast response time ensures that the connected components are shielded from the harmful effects of sudden voltage spikes. Additionally, the device boasts a low operating and leakage current, which enhances its overall efficiency and reliability.

Applications

With its robust design, the SMDA05/TR13 is well-suited for a variety of applications where data line protection is critical. It is commonly used in:

  • USB Interfaces
  • Serial Ports
  • Network Lines
  • Audio/Video Inputs

Microchip Technology's commitment to quality ensures that the SMDA05/TR13 meets the highest industry standards for ESD protection. Integrating this TVS array into your design will provide peace of mind, knowing that your sensitive electronic circuits have the best defense against the unpredictable nature of transient voltage events.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess