EN
  • EN
  • DE

SMDA05C-5/TR7

Part No SMDA05C-5/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 5
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 200pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA05
Standard Package 500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299078-SMDA05C-5/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA05C-5/TR7 CAD Model

Description

The SMDA05C-5/TR7 is a robust transient voltage suppression (TVS) array from Microchip Technology, designed to provide reliable multi-line protection against voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning. This component is a part of the comprehensive line of circuit protection solutions offered by Microchip, a leading provider of smart, connected, and secure embedded control solutions.

Constructed with the purpose of safeguarding five lines, the SMDA05C-5/TR7 features a low clamping voltage and low capacitance, making it ideal for the protection of sensitive electronics without compromising signal integrity. It is commonly utilized in applications such as USB interfaces, Ethernet lines, video lines, and other vulnerable circuits where high-speed data or signal integrity is crucial.

The SMDA05C-5/TR7 is designed to meet the rigorous standards of IEC 61000-4-2 (ESD), IEC 61000-4-4 (EFT), and IEC 61000-4-5 (Surge), ensuring that devices are shielded from the most common electrical threats. Its bidirectional configuration allows for protection in both polarities when AC signals are present.

This TVS array comes in a surface-mount package, specifically the SOT-23-6, which is suitable for high-density circuit board designs. The SMDA05C-5/TR7 is also characterized by its fast response time, typically in the order of picoseconds, providing immediate protection upon detection of a transient voltage spike.

The "TR7" suffix in the product name indicates that this component is offered in tape and reel packaging, which is optimized for automated assembly processes, making it an excellent choice for mass production environments. This packaging ensures safe handling and efficient mounting of the components onto printed circuit boards.

In summary, the SMDA05C-5/TR7 by Microchip Technology is a high-quality, reliable solution for circuit protection in a variety of electronic applications. Its compact form factor, combined with its powerful protection capabilities, makes it an essential component for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess