EN
  • EN
  • DE

SM1612C/TR13

Part No SM1612C/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 12VWM 24VC 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 19 Weeks
Features 24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name SM16*
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SM1612CMS, SM1612CMSTR, SM1612CMSCT-ND, SM1612C/TR13TR, SM1612C-ND, SM1612CMSTR-ND, SM1612CE3MSCT-ND, SM1612CMS-ND, SM1612C, SM1612CMSCT, Q6263684, SM1612C/TR13CT, SM1612CE3MSCT, SM1612C/TR13-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934057-SM1612C/TR13
Ultra Librarian 3D Model Ultra Librarian SM1612C/TR13 CAD Model

Description

Product Overview: SM1612C/TR13 by Microchip Technology

The SM1612C/TR13 is a high-performance, integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide range of applications in the electronics industry, including but not limited to power management, automotive systems, and industrial automation.

As a part of Microchip's extensive product line, the SM1612C/TR13 boasts features that are engineered for reliability and efficiency. The IC is built with precision and is known for its robustness, making it an ideal choice for critical applications where performance and long-term reliability are paramount.

Key Features:

  • High Integration: The SM1612C/TR13 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC helps in reducing the overall power usage of the system, which is crucial for battery-powered devices.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature spectrum, ensuring consistent performance even in extreme conditions.
  • Robust Protection Features: The product includes various protection mechanisms to safeguard against overcurrent, overvoltage, and thermal overload conditions.

Applications:

  • Automotive Systems: Its rugged design makes it suitable for the demanding environment of automotive applications, including engine control units and infotainment systems.
  • Power Management: The SM1612C/TR13 can be used in power supply circuits, ensuring efficient distribution and regulation of power within electronic devices.
  • Industrial Automation: The reliability and precision of the IC make it a preferred choice for industrial control systems, where uptime and accuracy are critical.

Microchip Technology's commitment to quality ensures that the SM1612C/TR13, like all of their products, meets the highest standards. The product is available in a tape and reel (TR) format, denoted by the suffix "/TR13", which facilitates automated assembly processes, making it convenient for mass production.

For detailed specifications, application notes, and support documentation, engineers and designers are encouraged to visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess