EN
  • EN
  • DE

SMDA12C/TR7

Part No SMDA12C/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 19V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 95pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA12
Standard Package 500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299122-SMDA12C/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA12C/TR7 CAD Model

Description

Microchip Technology's SMDA12C/TR7 TVS Diode Array

The SMDA12C/TR7 from Microchip Technology is a high-quality transient voltage suppressor (TVS) diode array designed to protect sensitive electronic equipment from voltage spikes and surges. This robust component is specially engineered to safeguard multi-line systems against electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surges, making it an ideal choice for a wide range of applications, including telecommunications, industrial controls, and consumer electronics.

Featuring a bidirectional configuration, the SMDA12C/TR7 provides protection for two lines (one pair) by clamping excess transient voltages to a safe level before they can damage sensitive circuitry. This device is capable of dissipating ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard, ensuring superior protection for your electronic components.

With a working voltage of 12V, this TVS diode array is designed to operate effectively in environments where transient overvoltage protection is crucial. The component is housed in a compact SO-8 package, making it suitable for space-constrained applications while providing a low standoff voltage, low leakage current, and fast response time.

The SMDA12C/TR7 is characterized by its low capacitance, which minimizes signal degradation on high-speed data lines, ensuring that the integrity of the data transmission is maintained. Moreover, its low clamping voltage reduces the stress on the protected circuit, which enhances the overall reliability and longevity of the system.

Manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, the SMDA12C/TR7 is a testament to the company's commitment to quality and performance. Users can expect a high level of durability and resilience, making this TVS diode array a trusted component for safeguarding electronic systems against the damaging effects of transient voltage events.

Whether you're designing a new system or retrofitting an existing one, the SMDA12C/TR7 TVS diode array is an excellent choice to ensure the protection of your electronic investments.

You May Also Be Interested in

ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess