EN
  • EN
  • DE

LC75838W-E

Part No LC75838W-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER / Segment Display LCD Driver 3.3V/5V 64-Pin SQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tray
Part Status Obsolete(EOL)
Display Type LCD
Configuration 320 Segment, 351 Segment, 380 Segment
Interface Serial
Operating Supply Current 200μA
Operating Supply Voltage 2.7 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-SQFP (10x10)
Win Source Part Number 778358-LC75838W-E
Popularity Medium
Supply and Demand Status Limited
Family Name LC75838W
Introduction Date June 04, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LC75838W-E CAD Model

Description

The LC75838W-E is a high-performance LCD (Liquid Crystal Display) driver produced by ON Semiconductor, designed to deliver seamless interface and control for a wide range of display applications. This versatile component is particularly well-suited for use in automotive, industrial, and consumer electronics that require reliable and clear visual displays.

Key Features

  • Display Control: Capable of controlling a large number of LCD segments, the LC75838W-E is ideal for products that need to display a substantial amount of information.
  • Serial Interface: It features a serial interface for communication, which simplifies the connection to microcontrollers and reduces the number of required I/O lines.
  • Multiple Display Modes: The driver supports multiple display modes, enabling the use of various types of LCD panels and allowing for flexible design options.
  • Low Power Consumption: Designed with power efficiency in mind, the LC75838W-E helps in reducing the overall power consumption of the end product, making it suitable for battery-operated devices.
  • High Integration: With its integrated functions, such as display memory and character generators, the LC75838W-E reduces the need for additional components, thereby saving space and cost.

Applications

The LC75838W-E is widely used across various applications due to its adaptability and ease of use. Some common applications include:

  • Automotive dashboards and control panels
  • Industrial control interfaces
  • Home appliances with display requirements
  • Portable instrumentation
  • Consumer electronics such as audio equipment

Technical Specifications

Before integrating the LC75838W-E into your design, it's essential to review its technical specifications to ensure compatibility and optimal performance. Detailed datasheets and application notes are available through ON Semiconductor's official website or authorized distributors.

With the LC75838W-E, ON Semiconductor continues to provide innovative, high-quality components that meet the evolving needs of the electronics industry, offering designers a reliable and efficient solution for driving complex LCDs.

You May Also Be Interested in

Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147
ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004
Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP / LCD Driver 40-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess