EN
  • EN
  • DE

SMDA12CE3/TR7

Part No SMDA12CE3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 19V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 95pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA
Other Names SMDA12C-7E3MSTR,SMDA12CE3/TR7CT,SMDA12CE3/TR7CT,SMDA12C-7E3MSCT,SMDA12CE3/TR7DKR,150-SMDA12CE3/TR7CT,SMDA12C-7E3MSTR,SMDA12CE3TR7,SMDA12CE3/TR7TR,SMDA12CE3/TR7DKR,150-SMDA12CE3/TR7DKR,SMDA12CE3/TR7TR,SMDA12C-7E3,SMDA12C-7E3MS,SMDA12C-7E3MSCT,SMDA12C-7E3MSDKR,SMDA12C-7E3MSDKR,150-SMDA12CE3/TR7TR
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299143-SMDA12CE3/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA12CE3/TR7 CAD Model

Description

Microchip Technology SMDA12CE3/TR7 TVS Diode

The SMDA12CE3/TR7 is a robust transient voltage suppressor (TVS) diode from Microchip Technology, designed to protect sensitive electronic equipment from voltage transients induced by system-level electrostatic discharge (ESD), lightning, and other transient voltage events. This TVS diode is a preferred choice for safeguarding vulnerable circuits used in a wide array of applications, including telecommunications systems, data lines, and other sensitive electronics.

Key Features:

  • Transient Protection: The device offers excellent clamping capability, ensuring that voltage spikes are suppressed to safe levels, protecting the downstream components from potential damage.
  • Low Clamping Voltage: With a low clamping voltage, the SMDA12CE3/TR7 provides superior protection for sensitive circuits without compromising performance.
  • Peak Pulse Power: It can withstand high transient power peaks, with a peak pulse power dissipation of 500 Watts (@10/1000μs waveform).
  • ESD Capability: This diode is capable of withstanding ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard.
  • Unidirectional Protection: The device offers unidirectional transient voltage suppression, making it ideal for protecting lines where the signal polarity is constant.
  • Low Leakage Current: It features a low leakage current, minimizing power loss when the diode is in its standby state.
  • Surface Mount Package: The SMDA12CE3/TR7 comes in a surface-mount SO-8 package, which is suitable for high-density circuit board designs and is compatible with standard PCB assembly processes.

Applications:

  • Telecommunication Systems
  • Networking Equipment
  • Computers and Peripherals
  • Industrial Controls
  • Consumer Electronics

The SMDA12CE3/TR7 is a reliable and efficient solution for circuit protection in a variety of settings. Its ability to quickly clamp transient voltages while maintaining a low operating leakage current makes it an essential component for maintaining the integrity and longevity of electronic systems. With Microchip Technology's reputation for quality and performance, the SMDA12CE3/TR7 is an excellent choice for designers looking to enhance the durability of their products against electrical transients.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess