EN
  • EN
  • DE

SMDB12CE3/TR13

Part No SMDB12CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 12VWM 19VC 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 19 Weeks
Features 19V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Manufacturer Microchip Technology
Series TVSarray™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name SMDB12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896037-SMDB12CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMDB12CE3/TR13 CAD Model

Description

The SMDB12CE3/TR13 is a state-of-the-art circuit protection device engineered by Microchip Technology, a global leader in providing smart, connected, and secure embedded control solutions. This device is designed to safeguard sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events.

Key Features

  • Transient Voltage Suppression (TVS) Diode: The core component of the SMDB12CE3/TR13 is its TVS diode, which offers a quick response time to transient over-voltages, ensuring the protection of voltage-sensitive components.
  • Low Clamping Voltage: This product features a low clamping voltage, providing enhanced protection levels for sensitive circuits against voltage spikes.
  • High Surge Capability: With its high surge capability, the SMDB12CE3/TR13 can withstand significant surge events, making it ideal for use in harsh electrical environments.
  • Surface-Mount Package: The device comes in a surface-mount package, which allows for efficient assembly and space-saving on printed circuit boards (PCBs).
  • Automotive Qualification: It is AEC-Q101 qualified, making it suitable for automotive applications where reliability under extreme conditions is paramount.

Applications

The SMDB12CE3/TR13 is versatile and can be used in a wide range of applications, including:

  • Automotive systems
  • Industrial controls
  • Power supply devices
  • Telecommunication systems
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and the SMDB12CE3/TR13 is no exception. It is manufactured to high standards, ensuring dependable performance and longevity even in demanding conditions. The device's robust design and its ability to handle high transient currents make it an ideal choice for protecting critical electronic systems.

For designers and engineers looking for reliable circuit protection solutions, the SMDB12CE3/TR13 from Microchip Technology offers the perfect blend of performance, durability, and peace of mind.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess