EN
  • EN
  • DE
  • IT

SMDB24CE3/TR7

Part No SMDB24CE3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 43V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 45pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDB24
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299112-SMDB24CE3/TR7
Ultra Librarian 3D Model Ultra Librarian SMDB24CE3/TR7 CAD Model

Description

Product Overview: SMDB24CE3/TR7 by Microchip Technology

The SMDB24CE3/TR7 is a cutting-edge electronic component designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is a testament to Microchip's commitment to providing high-quality, reliable solutions for the electronics industry.

Key Features

  • Voltage Protection: The SMDB24CE3/TR7 is specifically designed to protect sensitive electronic equipment from voltage transients induced by system inductance and electrostatic discharge (ESD). It is an ideal solution for safeguarding components in high-speed data lines and other vulnerable circuits.
  • Compact Design: With its small footprint, the SMDB24CE3/TR7 is perfect for space-constrained applications. It is housed in a SOT-23 package, which is widely used in the industry due to its compact size and reliability.
  • Low Clamping Voltage: This device offers excellent clamping voltage characteristics, ensuring that any transient voltages are quickly and effectively suppressed to safe levels, thereby protecting the integrity of the electronic system.
  • Fast Response Time: The SMDB24CE3/TR7 reacts swiftly to transient events, providing immediate protection against voltage spikes. This rapid response is crucial for preventing damage to sensitive circuit components.

Applications

The versatility of the SMDB24CE3/TR7 makes it suitable for a wide range of applications, including:

  • Portable Electronics
  • Power Supplies
  • Networking Devices
  • Telecommunications Systems
  • Computer Interfaces

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the SMDB24CE3/TR7 is no exception. Each device is rigorously tested to ensure it meets the highest standards of performance and reliability. Customers can trust that this product will deliver consistent protection and longevity, even in the most challenging environments.

Conclusion

For engineers and designers looking for a reliable solution to protect their electronic systems from voltage transients, the SMDB24CE3/TR7 from Microchip Technology is an excellent choice. Its combination of compact size, robust protection capabilities, and fast response time makes it a valuable addition to any design that demands the utmost in circuit protection.

You May Also Be Interested in

SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1441
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $3.1532
Microsemi Corporation
TVS DIODE 75VWM 14SOIC
Need more? Email Us
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.0968
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.2454
Torex Semiconductor Ltd
TVS Diode | TVS DIODE 5V 12V SOD923
Need more? Email Us
Littelfuse Inc.
TVS DIODE 400VWM 648VC SMA
Lowest to $0.7325
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 18V 29.2V SMA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess