EN
  • EN
  • DE

SMDB24E3/TR7

Part No SMDB24E3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 43V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 90pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDB24
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299057-SMDB24E3/TR7
Ultra Librarian 3D Model Ultra Librarian SMDB24E3/TR7 CAD Model

Description

Microchip Technology's SMDB24E3/TR7 Transient Voltage Suppressor

The SMDB24E3/TR7 from Microchip Technology is a state-of-the-art transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This robust component is a must-have for engineers looking to safeguard their circuit designs against sudden and extreme voltage spikes that can cause irreversible damage to integrated circuits and other critical components.

Constructed with Microchip's cutting-edge technology, the SMDB24E3/TR7 is housed in a compact SMD package that is both lightweight and space-efficient, making it an ideal choice for a variety of applications where PCB real estate is at a premium. This TVS device is capable of shunting excess voltage away from sensitive areas in a circuit, ensuring the protection of downstream components and maintaining the integrity of the entire system.

Key Features:

  • Low Capacitance: The device's low capacitance ensures minimal signal degradation, making it suitable for high-speed data lines and precision applications.
  • High Surge Capability: With its excellent surge protection characteristics, the SMDB24E3/TR7 can withstand significant transient currents, providing reliable protection against severe voltage spikes.
  • Unidirectional Protection: Designed to offer unidirectional protection, it is optimized for scenarios where the voltage transient polarity is known and consistent.
  • RoHS Compliant: Adhering to environmental standards, this TVS diode is RoHS compliant, ensuring it meets global regulations for hazardous substances.
  • ISO 7637-2 & ISO 16750-2 Compliance: The component meets the stringent requirements of these automotive standards, indicating its suitability for vehicular applications.

The SMDB24E3/TR7 is not just limited to automotive uses; it is also an excellent choice for protecting industrial systems, consumer electronics, computer interfaces, and telecommunication devices. Its versatility and reliability make it a top pick for designers and engineers who demand the highest level of protection for their electronic products.

Whether you're dealing with automotive electronics, sensitive communication infrastructure, or any other application where voltage spikes pose a threat, the SMDB24E3/TR7 from Microchip Technology is a reliable protector that ensures your systems operate safely and consistently under all conditions.

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess