EN
  • EN
  • DE

MCF52230CAF60

Part No MCF52230CAF60
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCF52235 ColdFire Microcontroller Data Sheet | IC MCU 32BIT 128KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 60MHz
Connectivity Ethernet, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 73
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Family Part Number MCF52230
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220643-MCF52230CAF60
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF52230CAF60 CAD Model

Description

Product Overview: MCF52230CAF60 by NXP

The MCF52230CAF60 is a high-performance microcontroller from NXP Semiconductors, designed for embedded applications that require a rich set of features and connectivity options. This integrated microcontroller is part of NXP's MCF5223x family, which is known for its ColdFire V2 core, offering a perfect balance between power consumption and processing capability.

Key Features:

  • Core: The device is built around a 32-bit ColdFire V2 core that operates at a maximum frequency of 60 MHz, delivering exceptional computational power and efficiency for complex tasks.
  • Memory: It comes equipped with 256 KB of flash memory for robust application storage and 32 KB of SRAM, ensuring smooth operation and data management.
  • Connectivity: The MCF52230CAF60 offers a variety of connectivity options, including an integrated 10/100 Mbps Ethernet controller, a Universal Serial Bus (USB) 2.0 On-The-Go controller, and multiple serial communication interfaces (UART, I2C, SPI).
  • Timers and Counters: It features a range of timers, including Programmable Interrupt Timers, a Real-Time Clock, and a Periodic Interrupt Timer, adding to its versatility in time-sensitive applications.
  • Analog-to-Digital Converter: An onboard 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels allows for accurate measurement of analog signals.
  • PWM Channels: The microcontroller provides 8 Pulse Width Modulation (PWM) channels, which are essential for controlling motors, lighting, or other devices requiring precise power modulation.

Applications:

The MCF52230CAF60's rich feature set makes it ideal for a wide range of applications, including but not limited to industrial control systems, networking equipment, medical devices, and home automation systems. Its robust connectivity and processing capabilities enable developers to create complex and reliable systems that can meet the demands of modern embedded applications.

Quality and Reliability:

NXP is known for its commitment to quality, and the MCF52230CAF60 is no exception. It is designed to meet the high standards of reliability and performance that are expected from industrial-grade microcontrollers. This product is suitable for applications that require long-term stability and consistent operation under varying conditions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4728 $67.4184
7+ $18.4396 $129.0772
10+ $17.8632 $178.6320
14+ $17.2869 $242.0166
18+ $16.7117 $300.8106
24+ $14.9827 $359.5848
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess