EN
  • EN
  • DE

SMLJ48CE3/TR13

Part No SMLJ48CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 48V
Voltage - Breakdown (Min) 53.3V
Voltage - Clamping (Max) @ Ipp 85.5V
Current - Peak Pulse (10/1000µs) 35A
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Base Product Number SMLJ48
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299455-SMLJ48CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMLJ48CE3/TR13 CAD Model

Description

Microchip Technology's SMLJ48CE3/TR13 TVS Diode

The SMLJ48CE3/TR13 is a state-of-the-art transient voltage suppression (TVS) diode designed by Microchip Technology to protect sensitive electronic equipment from voltage transients induced by system level events and other transient voltage occurrences. This robust diode is specifically engineered to shield your circuits from extreme voltage spikes, making it an essential component for a wide range of applications including industrial systems, consumer electronics, automotive, and telecommunication devices.

Key Features of the SMLJ48CE3/TR13

  • High Surge Protection: With its capability to handle high transient power up to 3000W (10/1000μs), the SMLJ48CE3/TR13 is an excellent choice for safeguarding against severe voltage surges.
  • Stand-Off Voltage: It provides a stand-off voltage of 48V, ensuring a high level of protection for sensitive components that operate at lower voltages.
  • Low Clamping Voltage: Upon encountering a voltage spike, the device clamps to a low voltage, minimizing the risk of damage to the protected component.
  • Fast Response Time: The TVS diode boasts an exceptionally fast response time to transient events, typically in the picosecond range, providing immediate protection upon detection of a surge.
  • Uni-directional Protection: Designed as a uni-directional diode, it offers targeted protection for specific polarity surges, making it suitable for DC applications.
  • Surface Mount Package: The SMLJ48CE3/TR13 comes in a surface mount DO-214AB package, which is ideal for automated assembly processes and helps in reducing the overall size of the circuit board.
  • RoHS Compliant: Adhering to environmental standards, this TVS diode is RoHS compliant, ensuring that it is free from hazardous substances.

Applications

The versatility of the SMLJ48CE3/TR13 makes it a valuable component across various sectors. In industrial systems, it can protect against surges caused by heavy machinery or power interruptions. In consumer electronics, it is used to shield delicate circuits within smartphones, computers, and home appliances. The automotive industry relies on such diodes to protect electronics in vehicles from alternator load dumps and jump starts, while telecommunication systems use them to prevent damage from lightning strikes and switching surges.

Overall, the SMLJ48CE3/TR13 TVS diode from Microchip Technology is a reliable and efficient solution for transient voltage protection, ensuring the longevity and reliability of electronic devices and systems.

You May Also Be Interested in

ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess