EN
  • EN
  • DE

SST12LF02-QXCE

Part No SST12LF02-QXCE
Manufacturer Microchip Technology
Catalog RF Front End (LNA + PA)
Description IC AFE WLAN 11B/G/N 16XQFN  /  RF Front End 2.4GHz 802.11b/g/n 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Front End (LNA + PA)
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
RF Type 802.11b/g/n
Frequency 2.4GHz
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names SST12LF02-QXCE-ND,SST12LF02-QXCECT,SST12LF02QXCE,SST12LF02-QXCETR,SST12LF02-QXCEDKR
Standard Package 3,000
Win Source Part Number 1014353-SST12LF02-QXCE
Ultra Librarian 3D Model Ultra Librarian SST12LF02-QXCE CAD Model

Description

Product Overview: SST12LF02-QXCE

The SST12LF02-QXCE is a high-performance, low-power radio frequency (RF) amplifier designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is specifically engineered to meet the demanding requirements of wireless communication systems, offering a perfect solution for applications such as WLAN (IEEE 802.11b/g/n), home RF, cordless phones, and other 2.4 GHz ISM band applications.

Key Features

  • Frequency Range: The SST12LF02-QXCE operates efficiently within the 2.4 GHz ISM band, making it suitable for a wide range of wireless applications.
  • High Gain: It offers a high linear output power gain, ensuring robust signal strength and reliable communication over various distances.
  • High Efficiency: Designed with power efficiency in mind, this amplifier helps to reduce power consumption, which is critical for battery-operated devices.
  • Low EVM: The SST12LF02-QXCE boasts a low Error Vector Magnitude (EVM), which translates to higher data integrity and improved overall performance of the communication system.
  • Integrated Power Detector: An integrated power detector provides real-time feedback on the output power, enabling dynamic power control and optimization.
  • Temperature Stability: It maintains stable performance across a wide temperature range, ensuring reliability under various environmental conditions.

Applications

Due to its versatility and high performance, the SST12LF02-QXCE is ideal for multiple applications, including:

  • Wireless Local Area Networks (WLAN)
  • Home Networking (Home RF)
  • Wireless Voice and Data Communication Devices
  • ISM Band Systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SST12LF02-QXCE is no exception. It is manufactured to the highest standards, ensuring both reliability and longevity in the field. With its robust design and advanced features, the SST12LF02-QXCE stands out as an excellent choice for designers looking to enhance the performance of their wireless communication systems.

You May Also Be Interested in

Infineon Technologies
MODULE GPS FRONT-END TSNP-11-2
Lowest to $2.1830
Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564
Maxim Integrated
IC AMP GPS/GNSS FRONTEND 10TDFN
Lowest to $10.5717
Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $5.5890
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Analog Devices Inc.
IC IF SUBSYSTEM GEN-PURP 48LFCSP
Lowest to $16.8029
Analog Devices Inc.
Mixed-Signal Front-End (MxFE) Baseband Transceiver for Broadband Applications / AFE Broadband Communication 2 ADC 12bit 3.3V 64-Pin LFCSP EP
Lowest to $48.6532
Texas Instruments
LNA/PA RF Front End Range Extender 4.5dB 12dB 16-Pin VQFN EP T/R / IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.2922

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess