EN
  • EN
  • DE

SST12LP18E-QX8E

Part No SST12LP18E-QX8E
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC RF PWR AMP 2.4GHZ 8XSON / RF Amp Single Power Amp 2.5GHz 3.6V 8-Pin XSON T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel package
Part Status Obsolete(EOL)
Frequency 2.4GHz ~ 2.5GHz
P1dB 26dBm
Gain 25dB
RF Type 802.11b/g/n
Test Frequency 2.4GHz
Package 8-XFDFN Exposed Pad
Manufacturer Package 8-XSON (2x2)
Win Source Part Number 795463-SST12LP18E-QX8E
Popularity Medium
Supply and Demand Status Limited
Family Name SST12LP18E
Introduction Date May 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SST12LP18E-QX8E CAD Model

Description

Microchip Technology's SST12LP18E-QX8E: A High-Efficiency RF Power Amplifier

Microchip Technology's SST12LP18E-QX8E stands out as a leading-edge RF power amplifier designed for high-performance wireless applications. This product is meticulously engineered to provide superior efficiency and reliability, making it an ideal choice for designers looking to enhance their wireless communication systems.

Key Features and Benefits

  • Frequency Range: The SST12LP18E-QX8E operates within the 2.4 GHz to 2.5 GHz frequency range, which is perfectly suited for WLAN (802.11b/g/n) and Bluetooth applications. This broad range ensures compatibility with a wide array of wireless communication standards.
  • High Output Power: With an impressive output power level, this amplifier is capable of delivering enhanced signal strength for wireless signals, ensuring robust and reliable communication over greater distances and in challenging environments.
  • High Linear Output Power: It supports high linear output power of up to 23 dBm at 1.75% dynamic EVM, with 3% added EVM corner with 802.11g OFDM 54 Mbps signal, and up to 25 dBm linear power at <3% EVM with 802.11b signal, which is essential for maintaining signal integrity and quality.
  • Low Idle Current: The device is designed to consume low idle current, making it an energy-efficient solution that extends the battery life of portable devices and reduces power consumption in fixed applications.
  • High Power-Added Efficiency: The SST12LP18E-QX8E boasts a high power-added efficiency (PAE) of up to 20% for 802.11g, which translates to less power waste and better overall performance.
  • Integrated Power Detector: This feature simplifies the design process by providing a built-in mechanism for monitoring output power, thereby enabling more precise control and optimization of the system's performance.
  • Robust Packaging: The product is offered in a compact, 3x3 mm, 16-pin QFN package, which is both space-saving and conducive to integration into a variety of wireless devices without compromising on performance.

The SST12LP18E-QX8E from Microchip Technology is a testament to the company's commitment to providing high-quality, innovative solutions for the wireless industry. Its combination of efficiency, power, and integrated features makes it a top contender for any application requiring a high-performance RF power amplifier.

You May Also Be Interested in

NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess