EN
  • EN
  • DE

SST25PF080B-80-4C-S2AE-T

Part No SST25PF080B-80-4C-S2AE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 8MBIT SPI 80MHZ 8SOIC  /  FLASH Memory IC 8Mb (1M x 8) SPI 80 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST25
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8)
Memory Interface SPI
Clock Frequency 80 MHz
Write Cycle Time - Word, Page 10µs
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Base Product Number SST25PF080B
Standard Package 2,100
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254514-SST25PF080B-80-4C-S2AE-T
Ultra Librarian 3D Model Ultra Librarian SST25PF080B-80-4C-S2AE-T CAD Model

Description

Microchip Technology SST25PF080B-80-4C-S2AE-T Flash Memory

The SST25PF080B-80-4C-S2AE-T is a cutting-edge flash memory device from Microchip Technology, designed to provide high-speed data storage and retrieval in a wide range of electronic applications. This 8-Megabit flash memory chip is a member of the SST25 Series, renowned for its reliability and performance.

Constructed with Microchip's proprietary, high-performance CMOS SuperFlash technology, the SST25PF080B-80-4C-S2AE-T offers a wealth of features that make it an ideal solution for a multitude of embedded systems. Its 8-Mbit storage capacity is organized as 4096 pages, each containing 256 bytes, which allows for efficient data management and access.

The device operates over a wide frequency range and is capable of sustaining a 80 MHz clock rate for fast read access, which is particularly beneficial in applications where quick data retrieval is crucial. Moreover, the SST25PF080B-80-4C-S2AE-T supports SPI (Serial Peripheral Interface) protocols, ensuring compatibility with a broad spectrum of microcontrollers and processors.

This flash memory chip boasts a flexible erase capability, offering both sector and block erase functions. This allows for precise memory management and efficient use of the storage space. Additionally, the SST25PF080B-80-4C-S2AE-T features a uniform 4 KByte sector architecture, which simplifies firmware development and integration.

One of the significant advantages of this product is its enhanced endurance, with a typical erase cycle count of 100,000 cycles per sector. This makes the SST25PF080B-80-4C-S2AE-T highly durable and suitable for applications that require frequent data updates. The device also provides data retention of a minimum of 100 years, ensuring the safety and longevity of critical data.

For security-sensitive applications, the SST25PF080B-80-4C-S2AE-T includes a software write protection mechanism. By using the status register's write protect bits, specific areas of the memory can be safeguarded against unintended writes.

Encased in an 8-contact WSON package, the SST25PF080B-80-4C-S2AE-T is designed for surface mount technology, providing a compact footprint for space-constrained designs. Its industrial temperature range from -40°C to +85°C makes it robust and reliable for use in harsh environments.

In summary, the SST25PF080B-80-4C-S2AE-T from Microchip Technology is a high-performance, durable, and secure flash memory solution suitable for a diverse array of applications that demand fast data access, efficient storage, and long-term data integrity.

You May Also Be Interested in

Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess