EN
  • EN
  • DE
  • IT

SST25VF064C-80-4I-SCE-T

Part No SST25VF064C-80-4I-SCE-T
Manufacturer Microchip Technology
Catalog Flash
Description NOR Flash Serial-SPI 3.3V 64M-bit 8M x 8 6ns 16-Pin SOIC T/R | IC FLASH 64M SPI 80MHZ 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (8M x 8)
Memory Interface SPI - Dual I/O
Clock Frequency 80MHz
Write Cycle Time - Word, Page 2.5ms
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number SST25VF064C
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 759549-SST25VF064C-80-4I-SCE-T
Family Name SST25VF064C
Introduction Date February 02, 2005
ECCN 3A991.b.1.a
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST25VF064C-80-4I-SCE-T CAD Model

Description

Product Overview

The SST25VF064C-80-4I-SCE-T is a 64Mbit SPI Serial Flash Memory produced by Microchip Technology. It is part of the SST25 Series, which is known for providing a flexible and reliable solution for high-speed data storage. This flash memory device is designed to support a wide range of applications, including but not limited to, digital consumer electronics, networking, industrial control, and PC applications.

Key Features

  • Memory Size: 64Mbit (8MB) which provides ample space for storing firmware, parameters, or data logging.
  • Interface Type: SPI (Serial Peripheral Interface) which ensures high-speed data transfer.
  • Speed: 80MHz clock frequency, allowing for rapid read and write operations.
  • Supply Voltage: Operates across a voltage range of 2.7V to 3.6V, suitable for various electronic circuits and applications.
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: Comes in an 8-SOIC (0.209", 5.30mm Width) package, which is compact and easy to integrate into a wide variety of designs.
  • Endurance: Designed for high reliability with a minimum of 100,000 erase/write cycles.
  • Data Retention: Offers a data retention period of a minimum of 20 years, making it suitable for long-term applications.

Applications

The SST25VF064C-80-4I-SCE-T is versatile and can be used in a variety of applications. Its high-speed SPI interface and robust storage capacity make it ideal for use in embedded systems that require fast and reliable non-volatile memory. It is commonly utilized in applications such as:

  • Portable consumer electronics
  • Networking hardware like routers and switches
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Advantages

Microchip's SST25VF064C-80-4I-SCE-T offers designers a combination of durability, high-speed performance, and long-term reliability, making it a top choice for professionals looking for a serial flash memory solution. Its compatibility with a wide range of operating voltages and temperatures, along with a substantial data retention period, ensures that it can meet the stringent requirements of many different types of electronic applications.

You May Also Be Interested in

Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 104 MHz 16-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133 MHz 8-SOIC
Lowest to $8.7970
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.7516
Micron Technology Inc.
512LCR/256DD 12POP 1.8 X16 Hf 128 Ball
Need more? Email Us
ON Semiconductor
Flash Mem Parallel 5V 512K-Bit 64K x 8 120ns 32-Pin PLCC
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 128Mbit 128M/64M/32M x 1bit/2bit/4bit 8-Pin VDFN T/R
Lowest to $2.1254
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $35.1880
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 48TSOP I / FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 48-TSOP
Lowest to $7.9832
Cypress Semiconductor Corp
NOR Flash Parallel 3.3V 32Mbit 4M x 8bit 100ns 40-Pin TSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8676 $58.6760
24+ $4.8144 $115.5456
37+ $4.6639 $172.5643
50+ $4.5135 $225.6750
65+ $4.3631 $283.6015
86+ $3.9117 $336.4062
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,700 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess