EN
  • EN
  • DE

SST25VF080B-50-4I-QAE

Part No SST25VF080B-50-4I-QAE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 8MBIT SPI 50MHZ 8WSON  /  FLASH Memory IC 8Mb (1M x 8) SPI 50 MHz 8-WSON (6x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST25
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8)
Memory Interface SPI
Clock Frequency 50 MHz
Write Cycle Time - Word, Page 10µs
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (6x5)
Base Product Number SST25VF080
Standard Package 98
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254507-SST25VF080B-50-4I-QAE
Ultra Librarian 3D Model Ultra Librarian SST25VF080B-50-4I-QAE CAD Model

Description

The SST25VF080B-50-4I-QAE from Microchip Technology is a high-performance, 8-Megabit Serial Flash memory device that is designed to provide a reliable and efficient storage solution for a wide range of applications. With its Serial Peripheral Interface (SPI), it enables fast data transfer and simple integration into various system designs.

Key Features:

  • Memory Size: 8 Mbit (1M x 8)
  • Operating Voltage: 2.7V to 3.6V, making it suitable for low-power applications.
  • High Transfer Rate: 50 MHz clock frequency for fast read and write operations.
  • Flexible Erase Capability: Supports sector and block erase functions, allowing for efficient memory management.
  • Enhanced Security: Features a hardware write protection to prevent accidental data overwrites.
  • Endurance: Offers up to 100,000 erase/write cycles, ensuring a long operational life.
  • Data Retention: Guarantees data retention for a minimum of 20 years, providing a reliable storage solution over extended periods.
  • Operational Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C, suitable for harsh environments.
  • Package: Available in an 8-contact WSON (6x5 mm) package, which is ideal for space-constrained applications.

Applications:

The SST25VF080B-50-4I-QAE is versatile and can be used in various applications, including:

  • Embedded systems
  • Consumer electronics
  • Networking hardware
  • Industrial control systems
  • Internet of Things (IoT) devices

With its robust design and advanced features, the SST25VF080B-50-4I-QAE from Microchip Technology is an excellent choice for designers and engineers looking for a reliable, high-speed memory component that can withstand the demands of both industrial and consumer applications.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess