EN
  • EN
  • DE

SST25WF080-75-4I-ZAE

Part No SST25WF080-75-4I-ZAE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 8MBIT SPI 75MHZ 8CSP  /  FLASH Memory IC 8Mb (1M x 8) SPI 75 MHz 8-CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST25
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8)
Memory Interface SPI
Clock Frequency 75 MHz
Write Cycle Time - Word, Page 25µs
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-UFBGA, CSPBGA
Supplier Device Package 8-CSP
Base Product Number SST25WF080
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254517-SST25WF080-75-4I-ZAE
Ultra Librarian 3D Model Ultra Librarian SST25WF080-75-4I-ZAE CAD Model

Description

Microchip Technology's SST25WF080-75-4I-ZAE Serial Flash Memory

The SST25WF080-75-4I-ZAE is a high-performance serial flash memory device from the renowned manufacturer Microchip Technology. Designed to provide reliable data storage and retrieval, this product is an ideal solution for a wide range of applications that require efficient and durable non-volatile memory storage.

With an 8-Mbit memory size, the SST25WF080-75-4I-ZAE offers ample space for firmware storage, configuration parameters, or any data that needs to be preserved across power cycles. The device operates on a wide voltage range of 2.7V to 3.6V, making it versatile for various electronic applications, from portable devices to complex industrial systems.

The SST25WF080-75-4I-ZAE utilizes the SPI (Serial Peripheral Interface) bus, which enables high-speed data transfer rates and simple integration with a broad spectrum of microcontrollers and processors. The SPI interface also allows for low-pin-count packaging, which is beneficial in designs where board space is at a premium.

This serial flash memory is housed in an 8-contact WSON package, which is known for its small footprint and low profile. This makes the SST25WF080-75-4I-ZAE a perfect choice for space-constrained applications such as wearable technology, IoT devices, and embedded systems.

One of the key features of this product is its enhanced endurance and reliability. The SST25WF080-75-4I-ZAE is rated for a minimum of 100,000 erase/write cycles, ensuring a long operational lifespan. Additionally, it supports a wide temperature range of -40°C to +85°C, which guarantees stable performance under extreme environmental conditions.

Security is also a consideration in the design of the SST25WF080-75-4I-ZAE. It includes security features such as lockable regions and a unique, factory pre-programmed 64-bit serial number, which can be used for device identification or as a key in encryption algorithms to protect sensitive data.

In conclusion, Microchip Technology's SST25WF080-75-4I-ZAE is a robust and versatile serial flash memory device that offers high-speed data transfer, significant storage capacity, and advanced security features, all within a compact package. Its reliability and performance make it an excellent choice for designers and engineers looking to enhance their electronic products with dependable non-volatile memory solutions.

You May Also Be Interested in

Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess