EN
  • EN
  • DE

SST26VF016BAT-104I/SM

Part No SST26VF016BAT-104I/SM
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT SPI/QUAD 8SOIJ  /  FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number SST26VF016B
Standard Package 2,100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254451-SST26VF016BAT-104I/SM
Ultra Librarian 3D Model Ultra Librarian SST26VF016BAT-104I/SM CAD Model

Description

Microchip Technology's SST26VF016BAT-104I/SM

The SST26VF016BAT-104I/SM is a cutting-edge, 16-Mbit Flash memory device designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance product is part of Microchip's SuperFlash® range, which is renowned for its reliability and power efficiency, making it an ideal choice for a wide array of applications across various industries.

One of the standout features of this memory device is its 104 MHz Serial Quad I/O (SQI) interface, which enables low-latency, high-throughput data transfer. This is particularly beneficial for applications that require fast boot times and swift data access. The product also supports full command-set compatibility to traditional Serial Peripheral Interface (SPI) protocol, ensuring ease of integration into existing designs that utilize SPI memory.

The SST26VF016BAT-104I/SM is equipped with a flexible erase capability, providing options for full-chip erase, block erase, and sector erase. This flexibility allows for efficient memory management and optimization of data storage, which is crucial for resource-constrained environments. Additionally, the device boasts a uniform 4 KB sector architecture that simplifies the task of erasing and programming smaller blocks of data, which can be particularly useful in applications where data is frequently updated.

With its robust operating temperature range of -40°C to +85°C, the SST26VF016BAT-104I/SM ensures reliable performance even in harsh environmental conditions. This makes it suitable for industrial applications as well as consumer electronics where temperature variations are common. The device is also designed with a focus on security, featuring a software write protection mechanism to prevent unauthorized access to the memory content.

Furthermore, the SST26VF016BAT-104I/SM comes in an 8-contact WDFN (SM) package, which is known for its small footprint. This compact form factor allows for space-saving on PCBs, making it a great choice for designs where board real estate is at a premium.

In summary, Microchip's SST26VF016BAT-104I/SM is a high-quality, versatile Flash memory device that offers fast data access, efficient memory management, and a robust design suitable for a wide range of applications. Its compatibility with SPI and SQI protocols, along with its compact packaging, make it an excellent choice for designers looking to enhance their products with reliable and secure data storage solutions.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess