EN
  • EN
  • DE

SST26VF016BT-80E/MF

Part No SST26VF016BT-80E/MF
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT SPI/QUAD 8WDFN  /  FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WDFN (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 80 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (5x6)
Base Product Number SST26VF016
Other Names SST26VF016BT-80E/MFCT,SST26VF016BT-80E/MFDKR,SST26VF016BT-80E/MFTR
Standard Package 2,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254495-SST26VF016BT-80E/MF
Ultra Librarian 3D Model Ultra Librarian SST26VF016BT-80E/MF CAD Model

Description

Microchip Technology's SST26VF016BT-80E/MF Flash Memory

The SST26VF016BT-80E/MF is a state-of-the-art flash memory device from Microchip Technology, designed to provide high-speed data storage and reliability for a wide range of applications. With its advanced features and robust design, this memory product is an ideal choice for embedded systems, automotive electronics, and various industrial applications that require fast data access and long-term data retention.

Key Features

  • Memory Size: The device offers a substantial 16 Mbit (2MB) of storage space, allowing ample room for firmware storage, data logging, and other memory-intensive tasks.
  • Operating Voltage: This flash memory operates over a wide voltage range of 2.7V to 3.6V, making it compatible with a variety of low-power devices and systems.
  • Performance: With a high-speed clock frequency of 80 MHz, the SST26VF016BT-80E/MF ensures swift data transfer rates, enhancing overall system performance.
  • Endurance: It is designed to withstand at least 100,000 erase/program cycles, guaranteeing a long operational lifespan for applications that demand frequent data updates.
  • Data Retention: The device offers a data retention period of a minimum of 20 years, ensuring data integrity over extended periods without power.
  • Security: It features a full range of security options, including lockable 2 KB OTP (One-Time Programmable) area for secure code storage.

Advanced Technologies

The SST26VF016BT-80E/MF incorporates SuperFlash® technology, which provides low power consumption and excellent reliability. This technology also facilitates faster erase and write capabilities compared to traditional flash memory, making it highly efficient for write-intensive applications.

Package and Compatibility

Encased in an 8-lead SOIJ package, the SST26VF016BT-80E/MF is both compact and versatile, allowing for easy integration into various circuit designs. Its SPI (Serial Peripheral Interface) ensures simple connectivity with microcontrollers and processors, providing a seamless interface for data communication.

Conclusion

Overall, the SST26VF016BT-80E/MF from Microchip Technology is a high-quality, reliable flash memory component that offers fast performance, durability, and security features suitable for a wide array of electronic applications. Its advanced SuperFlash® technology and substantial storage capacity make it a top choice for designers looking for efficient and long-lasting data storage solutions.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PARALLEL 54TFBGA / SDRAM Memory IC 256Mb (16M x 16) Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)
Lowest to $22.5715
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Lowest to $1.4689
Adesto Technologies
IC FLASH 512KBIT SPI 8SOIC / FLASH Memory IC 512Kb (64K x 8) SPI 104 MHz 8-SOIC
Lowest to $0.6129
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 60FBGA / SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 333 MHz 450 ps 60-FBGA (8x10)
Lowest to $6.5292
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-SOIC
Lowest to $0.6436
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32STSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP I
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 512MBIT PAR 54TSOP II / SDRAM Memory IC 512Mb (64M x 8) Parallel 133 MHz 17 ns 54-TSOP II
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/DUAL I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Dual I/O 50 MHz 8-SOP
Need more? Email Us
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133 MHz 8-SOIC
Lowest to $2.4235

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess