EN
  • EN
  • DE

SST26VF020AT-104I/SN

Part No SST26VF020AT-104I/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 2MBIT SPI/QUAD 8SOIC  /  FLASH Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SST26VF020
Other Names 150-SST26VF020AT-104I/SNTR,150-SST26VF020AT-104I/SNCT,150-SST26VF020AT-104I/SNDKR
Standard Package 3,300
MSL Level 3 (168 Hours)
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254491-SST26VF020AT-104I/SN
Ultra Librarian 3D Model Ultra Librarian SST26VF020AT-104I/SN CAD Model

Description

The SST26VF020AT-104I/SN is a cutting-edge flash memory device from Microchip Technology, designed to offer high performance, reliability, and flexibility for a wide range of applications. This serial quad I/O (SQI) flash memory is part of the 26 Series Serial Quad I/O family and is well-suited for use in a variety of electronic devices, including embedded systems, consumer electronics, and Internet of Things (IoT) products.

Key Features

  • Memory Capacity: This device provides a storage capacity of 2 Mbit, allowing ample space for firmware storage, configuration parameters, or data logging.
  • Interface: The SST26VF020AT-104I/SN features a high-speed serial quad I/O (SQI) interface that enhances performance with its 104 MHz clock speed, enabling fast data transfer rates.
  • Operating Voltage: It operates within a voltage range of 2.7V to 3.6V, making it compatible with a broad range of low-power circuits and battery-operated devices.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme environmental conditions.
  • Package: It comes in a compact 8-SOIC (0.209", 5.30mm Width) package, which is suitable for space-constrained applications.
  • Endurance: The device offers high endurance with 100,000 erase/write cycles, ensuring longevity and durability for applications that require frequent data updates.
  • Data Retention: With a data retention period of a minimum of 20 years, this memory chip provides a reliable solution for long-term data storage.

Applications

The versatility of the SST26VF020AT-104I/SN allows it to be utilized across various sectors. It is ideal for applications that require high-speed data access and non-volatile memory storage, such as:

  • Embedded control systems
  • Industrial automation
  • Networking equipment
  • Medical devices
  • Smart home devices
  • Automotive electronics

With its robust feature set and Microchip Technology's reputation for quality, the SST26VF020AT-104I/SN is a reliable choice for designers and engineers looking to integrate high-speed flash memory into their next project.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess