EN
  • EN
  • DE

SST26VF064BAT-104I/SO

Part No SST26VF064BAT-104I/SO
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 64MBIT SPI/QUAD 16SOIC  /  FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (8M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number SST26VF064
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254462-SST26VF064BAT-104I/SO
Ultra Librarian 3D Model Ultra Librarian SST26VF064BAT-104I/SO CAD Model

Description

Microchip Technology's SST26VF064BAT-104I/SO

The SST26VF064BAT-104I/SO is a cutting-edge Serial Quad I/O™ SuperFlash® memory device from the renowned manufacturer Microchip Technology. Designed for high performance and reliability, this 64-Mbit flash memory chip is an ideal storage solution for a wide range of applications including digital consumer electronics, networking, industrial control, and automotive electronics.

With its 104 MHz maximum clock frequency, the SST26VF064BAT-104I/SO allows for high-speed data transfer and quick access times, making it an efficient choice for systems that require fast boot and frequent data updates. The device operates on a 2.7V to 3.6V voltage range, ensuring compatibility with various low-power designs and applications.

The flash memory chip features a flexible 4-bit I/O interface which enables quad I/O, dual I/O, and single I/O operation, providing versatility for different system designs and requirements. This flexibility is further enhanced by the device's Burst Mode operation, which allows for continuous data transfer at full speed, thereby reducing overhead and improving system performance.

One of the standout features of the SST26VF064BAT-104I/SO is its SuperFlash technology, which offers low power consumption and excellent reliability. The endurance of the SuperFlash technology, combined with a typical erase cycle time of just 18 ms per 4 Kbyte sector, makes this device a robust and durable choice for applications that demand frequent data updates.

The device is also designed with security in mind. It includes a one-time programmable (OTP) secure ID area that can store unique device identifiers and other secure information, providing an additional layer of protection for sensitive applications.

Encased in a compact SOIC-8 package, the SST26VF064BAT-104I/SO is not only space-efficient but also easy to integrate into various PCB designs. Its extended industrial temperature range of -40°C to +85°C ensures stable operation even in harsh environmental conditions, making it a reliable choice for outdoor or automotive applications.

In summary, the SST26VF064BAT-104I/SO from Microchip Technology is a high-performance, secure, and reliable flash memory solution that offers the speed, flexibility, and durability required for modern electronic systems.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 8MBIT SPI/DUAL I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Dual I/O 50 MHz 8-SOP
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-SOIC
Lowest to $0.6436
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32STSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP I
Need more? Email Us
STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 28SOH / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOH
Lowest to $42.6677
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $1.0949
Macronix
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $1.9008
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 24-TFBGA (8x6)
Lowest to $2.3791
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to $4.3657
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PARALLEL 54TFBGA / SDRAM Memory IC 256Mb (16M x 16) Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)
Lowest to $22.5715

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess