EN
  • EN
  • DE

SST39LF010-55-4C-NHE-T

Part No SST39LF010-55-4C-NHE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLSH 1MBIT PARALLEL 32PLCC / FLASH - NOR Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 1Mb (128K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 55 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (11.43x13.97)
Base Product Number SST39LF010
Other Names 150-SST39LF010-55-4C-NHE-TTR,150-SST39LF010-55-4C-NHE-TDKR,150-SST39LF010-55-4C-NHE-TCT
Standard Package 750
MSL Level 3 (168 Hours)
HTSUS 8542.32.0071
Win Source Part Number 1254378-SST39LF010-55-4C-NHE-T
Ultra Librarian 3D Model Ultra Librarian SST39LF010-55-4C-NHE-T CAD Model

Description

The SST39LF010-55-4C-NHE-T is a high-quality, reliable flash memory device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular model offers a range of features that make it suitable for a variety of applications in the electronics industry.

Key Features

  • Memory Size: The SST39LF010-55-4C-NHE-T provides a memory capacity of 1 Mbit, which is ideal for storing boot code, firmware, or small application code in embedded systems.
  • Speed: With an access time of 55 ns, this flash memory device ensures quick read operations, which is crucial for time-sensitive tasks and applications requiring fast data retrieval.
  • Interface Type: It utilizes a parallel interface for communication, offering simplicity and speed for data transfer between the memory device and the microcontroller or processor.
  • Supply Voltage: Operating at a voltage range of 4.5 V to 5.5 V, the SST39LF010-55-4C-NHE-T is designed to work with a broad range of circuits without the need for complex power management.
  • Temperature Range: The device is robust and can operate over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions.
  • Package: It comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of mounting on printed circuit boards.

Applications

The versatility of the SST39LF010-55-4C-NHE-T flash memory makes it an excellent choice for a wide array of applications, including:

  • Embedded systems
  • Boot loaders
  • Firmware storage
  • Industrial control systems
  • Automotive electronics
  • Network devices

With its robust design and reliable performance, the SST39LF010-55-4C-NHE-T from Microchip Technology is an exceptional memory solution that meets the needs of complex and demanding electronic systems.

You May Also Be Interested in

Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess