EN
  • EN
  • DE

SST39LF020-55-4I-WHE

Part No SST39LF020-55-4I-WHE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 2MBIT PARALLEL 32TSOP  /  FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 32-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 55 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-TFSOP (0.488", 12.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number SST39LF020
Standard Package 208
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254240-SST39LF020-55-4I-WHE
Ultra Librarian 3D Model Ultra Librarian SST39LF020-55-4I-WHE CAD Model

Description

Microchip Technology SST39LF020-55-4I-WHE Flash Memory

The SST39LF020-55-4I-WHE is a high-performance, non-volatile flash memory device from Microchip Technology, designed to provide reliable storage solutions for a wide range of applications. This 2 Megabit (256K x 8) flash memory chip is part of the SST39 Series and operates with a 4.5V to 5.5V power supply, making it suitable for use in traditional 5V systems.

With its 55 ns access time, the SST39LF020-55-4I-WHE offers fast read operations, ensuring quick data retrieval and efficient performance for embedded systems. The device supports Sector-Erase and Block-Erase functions, providing flexibility for data management and allowing for efficient memory usage. The chip's endurance of at least 100,000 erase/write cycles ensures long-term reliability and stability for critical applications.

The SST39LF020-55-4I-WHE is equipped with a wide operating temperature range of -40°C to +85°C (Industrial Temperature Range), making it an ideal choice for harsh environments and demanding industrial applications. The device comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its robustness and ease of handling during the manufacturing process.

Key features of the SST39LF020-55-4I-WHE include:

  • 2 Mbit (256K x 8) of flash memory
  • 55 ns access time
  • Low power consumption
  • Sector-Erase and Block-Erase capabilities
  • Endurance of 100,000 cycles
  • Industrial temperature range (-40°C to +85°C)
  • 32-lead PLCC packaging

As a product of Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, the SST39LF020-55-4I-WHE is backed by the company's commitment to quality and support. This flash memory is ideal for a variety of applications, including embedded control, telecommunications, automotive electronics, and Internet of Things (IoT) devices, where reliable and durable non-volatile memory is essential.

Whether you are designing a new system or upgrading an existing one, the SST39LF020-55-4I-WHE offers the performance and reliability needed to meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess