EN
  • EN
  • DE

SST39VF1601-70-4I-B3KE-T-MCH

Part No SST39VF1601-70-4I-B3KE-T-MCH
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (1M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA (6x8)
Standard Package 1
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1254299-SST39VF1601-70-4I-B3KE-T-MCH
Ultra Librarian 3D Model Ultra Librarian SST39VF1601-70-4I-B3KE-T-MCH CAD Model

Description

Microchip Technology SST39VF1601-70-4I-B3KE-T-MCH

The SST39VF1601-70-4I-B3KE-T-MCH is a high-performance flash memory device from the reputable manufacturer Microchip Technology. This NOR flash memory chip is designed to provide a reliable storage solution for a wide range of applications, including embedded systems, automotive electronics, and industrial control systems.

Key Features:

  • Memory Capacity: The chip offers a substantial storage capacity of 16 Mbit (2MB), which is ideal for storing firmware, boot code, and other critical data.
  • Access Time: With an access time of 70ns, this memory device ensures quick data retrieval, contributing to the overall performance efficiency of the system it is integrated into.
  • Operating Temperature Range: It is designed to withstand industrial temperature ranges from -40°C to +85°C, making it robust for harsh environments.
  • Package: The device comes in a 48-LFBGA (Known Good Die) package, which is suitable for compact PCB layouts and provides reliable connectivity.
  • Interface: It utilizes a parallel interface for communication, which allows for easy integration with most microcontrollers and processors.
  • Supply Voltage: The chip operates at a voltage range of 2.7V to 3.6V, making it compatible with low-power applications and reducing the overall power consumption of the system.
  • Endurance: The SST39VF1601 flash memory boasts a minimum of 100,000 erase and program cycles, ensuring a long operational lifespan.
  • Data Retention: It offers a data retention period of at least 20 years, providing a stable and reliable storage solution over time.

Designed with Microchip's proprietary, high-performance CMOS SuperFlash technology, the SST39VF1601-70-4I-B3KE-T-MCH offers excellent reliability and performance. Its sector-erase and block-erase capabilities allow for flexible memory management, and its support for full chip erase enables efficient reuse. This device is also known for its low power consumption and fast erase and programming capabilities, which are essential for applications that require frequent updates to stored data.

In summary, the SST39VF1601-70-4I-B3KE-T-MCH from Microchip Technology is a versatile and durable flash memory chip that meets the rigorous demands of modern electronic applications. Its combination of high capacity, fast access time, and robust design make it an excellent choice for designers looking for a dependable non-volatile memory solution.

You May Also Be Interested in

Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess