EN
  • EN
  • DE

AWL5911P9

Part No AWL5911P9
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts (A - B)
Description Rf & Mw Power Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002731-AWL5911P9
Categories OEM Parts(A-B)
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AWL5911P9 CAD Model

Description

The AWL5911P9 is a highly integrated front-end module (FEM) designed by Skyworks Solutions Inc. to support high-performance Wi-Fi 6E (802.11ax) applications. This module is engineered to optimize the performance of wireless communication systems operating in the 5 GHz and 6 GHz bands, offering enhanced range and throughput capabilities.

Applications

  • Wi-Fi 6E Routers and Access Points: Enhancing the performance and coverage of next-generation wireless routers.
  • Client Devices (Laptops, Tablets, Smartphones): Improving wireless connectivity in portable devices.
  • IoT Devices: Enabling reliable and high-speed communication in Internet of Things applications.
  • Wireless Repeaters and Extenders: Extending the range of Wi-Fi networks while maintaining optimal performance.
  • Gaming Consoles: Providing low-latency and high-bandwidth wireless connections for online gaming.

Features

  • Integrated Front-End Module: Combines power amplifier (PA), low noise amplifier (LNA), and Tx/Rx switch for simplified design and reduced component count.
  • High Output Power: Delivers robust signal strength for extended range and improved coverage.
  • Low Noise Figure: Enhances receiver sensitivity for reliable communication in noisy environments.
  • Optimized for Wi-Fi 6E: Supports the latest 802.11ax standard, ensuring compatibility with next-generation wireless devices.
  • Compact Size: Enables integration into small form-factor devices.
  • 5 GHz and 6 GHz Operation: Supports both frequency bands for broader compatibility and flexibility.
  • Integrated Matching Network: Simplifies impedance matching, reducing design complexity and improving performance.

Benefits

  • Improved Wi-Fi Performance: Enables faster data rates and more reliable connections.
  • Extended Range: Increases the coverage area of Wi-Fi networks.
  • Reduced System Cost: Integrates multiple components into a single module, reducing component count and BOM cost.
  • Simplified Design: Streamlines the design process, reducing time-to-market.
  • Enhanced Reliability: Provides robust performance in harsh operating conditions.
  • Lower Power Consumption: Optimizes power efficiency for longer battery life in portable devices.
  • Better Network Capacity: Supports a higher density of connected devices.

Additional Details

The AWL5911P9 FEM operates across the 5 GHz and 6 GHz frequency bands, crucial for Wi-Fi 6E devices. It integrates a power amplifier, a low noise amplifier, and a transmit/receive switch into a single, compact module. This integration minimizes external components, simplifies board layout, and reduces the overall system cost. The device is designed to meet the stringent requirements of modern wireless communication systems, providing high linearity and low noise performance. The module's small form factor makes it suitable for a variety of applications, including mobile devices, routers, and IoT devices. The AWL5911P9 is supplied in a compact surface-mount package, making it easy to integrate into automated assembly lines. It also features excellent thermal performance, ensuring stable operation even in high-power applications.

You May Also Be Interested in

Sony
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess