EN
  • EN
  • DE

SST39VF3201C-70-4I-B3KE-T-VAO

Part No SST39VF3201C-70-4I-B3KE-T-VAO
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 32MBIT PARALLEL 48TFBGA / FLASH Memory IC 32Mb (2M x 16) Parallel 70 ns 48-TFBGA (6x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (2M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA (6x8)
Base Product Number SST39VF3201
Standard Package 2,500
MSL Level 3 (168 Hours)
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254549-SST39VF3201C-70-4I-B3KE-T-VAO
Ultra Librarian 3D Model Ultra Librarian SST39VF3201C-70-4I-B3KE-T-VAO CAD Model

Description

The SST39VF3201C-70-4I-B3KE-T-VAO is a state-of-the-art flash memory component designed and manufactured by Microchip Technology. This high-performance, non-volatile memory device offers a robust storage solution for a wide range of applications, including embedded systems, telecommunications, digital consumer electronics, and industrial automation.

Key Features

  • Memory Capacity: The device boasts a substantial memory capacity of 32 Mbit, providing ample space for firmware storage, boot code, and data logging.
  • Interface: It features a parallel interface for easy integration with microcontrollers and other digital systems, ensuring rapid data transfer and efficient operation.
  • Speed: With an access time of 70ns, the SST39VF3201C offers swift read and write capabilities, making it suitable for applications that require high-speed data access.
  • Temperature Range: This flash memory device operates reliably across an industrial temperature range, from -40°C to +85°C, ensuring consistent performance in harsh environments.
  • Package: The component is available in a 48-LFBGA package, which is known for its compact footprint and excellent thermal performance, making it ideal for space-constrained applications.
  • Reliability: It is designed for high reliability and endurance, with typical write and erase cycles of 100,000, ensuring data integrity and longevity of the device.

Applications

The versatility of the SST39VF3201C-70-4I-B3KE-T-VAO enables its use in a diverse array of applications. Its robust design makes it particularly well-suited for mission-critical systems where data integrity and device reliability are paramount. It is commonly employed in automotive electronics, medical devices, smart metering solutions, and IoT devices, among others.

Why Choose Microchip Technology

Microchip Technology is a leading provider of microcontroller and analog semiconductors, offering outstanding technical support along with dependable delivery and quality. The SST39VF3201C-70-4I-B3KE-T-VAO is a testament to their commitment to innovation and excellence in the field of memory storage solutions.

You May Also Be Interested in

Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess